Screens

(130 companies)
...durable wires and ropes. Natural fibers are used to design decorative screens, but tend to not have the strength or resilience for most standard applications. Fiberglass is a unique material consisting of numerous extremely fine fibers of glass...
Soundproofing and acoustic materials are used to attenuate, deaden, or control sound and noise levels from machinery and other sources for environmental amelioration and regulatory compliance.

Planters

(60 companies)
Planters are designed to plant seeds, seedlings, and bulbs, and to grow garden plants, flowers, trees and shrubs, vines, native grasses, fruits and vegetables.

Staplers

(112 companies)
Staplers are handheld tools used to drive staples. Staplers can be divided into two main categories; those used in desk or office applications for joining sheets of paper, and those used in construction applications to drive staples into wood or masonry.

Mailboxes

(62 companies)
Mailboxes are devices used to enclose, store, and separate mail.

Screws

(1,308 companies)
...purposes. Chrome coating is a bright, reflective finish that is decorative and very durable. It is applied via electropating. Zinc plated coatings act as a sacrificial anode, protecting the underlying metal. It is applied as a fine white dust. Other...

Industrial Pins

(736 companies)
...in furniture; they can be sanded, stained, and painted for decorative purposes. Wooden materials must be milled, which can result in imperfections and dissimilar workpieces. They are processed on the same type of mill that handles fence posts. Configurations...

Doors

(1,347 companies)
Swing doors without hardware are often used to separate rooms or spaces that don 't need additional security. An example of a swing door is one used in a restaurant to separate the kitchen from the dining area. Decorative residential applications...

Columns

(121 companies)
Columns are vertical structural elements that use compression to transmit the weight of a structure above to other structural elements below.

Composite Panels

(160 companies)
Composite panels are composite sandwich structures that consist of multiple layers or skins, often bonded to or sandwiching a core material such as multilayer sheets, cored laminates, or industrial structural panels.

Tarpaulins

(238 companies)
...are used as hay tarps, lumber tarps, boat tarps, or truck tarps. Others serve as snow fences or tent canopies. They are also used in construction projects to cover bridges, building, and water towers. References. Tarpaflex - Mono Cover Tarpaulin...

Strainers

(756 companies)
Strainers are placed in-line with process piping to remove large solid contaminants from the flow. Strainers can be cleaned and reused.

Hinges (industrial)

(433 companies)
Industrial hinges are jointed devices that allow an attached part, such as a door or window, to swing.

Towers, Masts, and Poles

(272 companies)
Towers, masts and poles elevate, support and/or position personnel and equipment such as antennas, lighting, surveillance cameras or sensors, wind turbines, weather instruments, and power lines.

Banding and Strapping

(251 companies)
Strapping and banding are used to secure items for shipping or storage or as a clamp to secure an assembly together.