Cloth Tapes
(166 companies)
Cloth tapes provide robustness with the incorporation of a fabric or fiber carrier, such as cotton, scrim, glass, fiberglass, or polyester. They are adaptable to a variety of substrates and conditions, as substantiated by the most common type of cloth tapes --duct tape.
Staples
(148 companies)
Staples are U-shaped metal fasteners that are driven into a surface to hold or secure an object in place.
Foam Bonding Tapes
(86 companies)
Foam bonding tapes are specialized tapes designed for adhesive joining of foam materials.
Foam Tapes
(90 companies)
Foam tapes have a foam carrier, which can provide conformability and cushioning features.
Thread Tapes
(63 companies)
Thread tapes are used to seal, lubricate and prevent seizure on threaded bolts, studs, and fittings.
Magnetic Shielding
(49 companies)
Magnetic shielding includes products and raw materials for shielding instruments and equipment from magnetic fields.
Magnetic Cores
(86 companies)
Magnetic cores are doughnut-shaped magnetic materials that are used with inductors, transformers and electromagnets. They are also used as computer memory elements.
Safety and Reflective Tapes
(176 companies)
Safety and reflective tapes are highly visible in order to warn personnel of hazards or construction conditions.
Magnetic Bearings
(16 companies)
Magnetic bearings use an electromagnet to provide noncontacting, friction-free motion in rotary applications.
Packaging Tapes
(717 companies)
Packaging tape is a rolled adhesive lining manufactured for sealing, wrapping, enclosing, and bundling to prepare items for handling, storage, or shipping. This includes packaging like shrink wrap and corrosion inhibiting films.
Respirators and Dust Masks
(425 companies)
Respirators and Dust Masks protect the wearer from inhalation of harmful contaminants.
MASK ROM (MROM)
(21 companies)
MASK ROM (MROM) chips contain software (a mask) that is burned onto the chip during the semiconductor manufacturing process.
Powder Coatings
(77 companies)
Powder coatings are powder materials that consist of pigmented thermoplastic particles. The powders are sprayed electrostatically onto components and then fused into a uniform and durable coating.
Strapping and Filament Tapes
(111 companies)
Strapping and filament tapes are strengthened with many woven filaments yarns embedded in the adhesive on the tape 's backing.
Magnetic Field Sensors
(76 companies)
Magnetic field sensors measure magnetic field strength, direction, and/or magnetic flux. They are used for scientific measurement, navigation, and industrial applications.