Combustion Analyzers
(153 companies)
Combustion analyzers and flue gas analyzers measure the gas content of emissions in order to monitor the combustion efficiency of fuel-burning equipment.
Elemental Analyzers
(63 companies)
Elemental Analyzers are used for analyzing the Carbon, Hydrogen, Nitrogen, Oxygen, and Sulfur content of organic materials.
Vector Network Analyzers
(68 companies)
Vector network analyzers (VNA) measure the complex transmission and reflection characteristics of two-port devices in the frequency domain.
Audio Analyzers
(44 companies)
Audio analyzers measure the noise and audio spectrum of output from an amplifier or a stereo.
Optical Spectrum Analyzers
(66 companies)
Optical spectrum analyzers (OSA) can divide a lightwave signal into its constituent wavelengths. This means that it is possible to see the spectral profile of the signal over a certain wavelength range.
Residual Gas Analyzers
(101 companies)
Residual gas analyzers (RGAs) identify the gases present in vacuum environments.
Oil Sensors and Analyzers
(68 companies)
Oil sensors and oil analyzers are used in automotive or industrial machinery applications to sense oil levels, and check for contamination, and particulates, viscosity and/or temperature.
Laser Beam Analyzers
(37 companies)
Laser beam analyzers are used to determine the quality of a laser beam.
Scalar Network Analyzers
(49 companies)
Scalar network analyzers measure the amplitude portion of scattering or S-parameters, reflection and transmission coefficients between the incident and reflection waves that describe a device’s behavior under linear conditions at the microwave frequency range.
Power Quality Analyzers and Monitors
(239 companies)
Power quality analyzers measure and monitor electrical power parameters to avoid disturbances, track steady-state variations, and ensure the reliability of power distribution systems.
Calorimeters and Thermal Analyzers
(116 companies)
Calorimeters and thermal analyzers contain a heat source that can deliver a heat flux, at a distinct temperature, into a sample, and a temperature-measuring device that can read the resultant change in temperature.
Total Organic Carbon (TOC) Analyzers
(65 companies)
Total organic carbon (TOC) analyzers measure the amount of total organic carbon present in a liquid sample.
Volatile Organic Compounds (VOC) Analyzers
(41 companies)
Volatile organic compound (VOC) analyzers are used to detect concentrations of heavy hydrocarbons in gas or liquid media.
Network and Protocol Analyzers
(133 companies)
Network analyzers and protocol analyzers are test equipment used to troubleshoot and analyze network problems.
Surface Area and Pore Size Analyzers
(41 companies)
Surface area and pore size analyzers are used to measure the surface area and pore size of a sample.