Pneumatic Tools
(286 companies)
Pneumatic tools are powered by the flow and pressure of a compressed gas. Typically, these hand-held power tools use compressed air or compressed carbon dioxide that is stored in small canisters for portability.
Pneumatic Clutches
(102 companies)
Pneumatic clutches are air-actuated assemblies consisting of elements for the connection and disconnection of shafts (clutch) in equipment drives.
Pneumatic Brakes
(120 companies)
Pneumatic brakes are assemblies consisting of elements for the slowing or stopping of shafts in equipment drives. Air is required to activate the brake.
Electro-Pneumatic Transducers
(88 companies)
Electro-pneumatic transducers convert current or voltage input signals to proportional output pressures. They are used as process control elements in valves, pneumatic relays, and flow regulators for applications such as spray and damper control.
Lifts
(1,622 companies)
...loads such as pallets from the floor to a raised position for working, storage height positioning, or loading and unloading. This grouping includes manual, automated, walking and motorized forklifts. Truck lift gates - Truck lift gates are designed...
Pneumatic Valve Actuators
(429 companies)
Pneumatic valve actuators adjust valve position by converting air pressure into linear or rotary motion.
Hydraulic and Pneumatic Testing Services
(77 companies)
Hydraulic and pneumatic testing services test and evaluate hydraulic and pneumatic components and finished products through flow and pressure, performance, environmental exposure, dynamic, and other specialized tests.
Pneumatic Relays and Volume Boosters
(59 companies)
Pneumatic relays and volume boosters control output air flow and pressure in response to a pneumatic input signal. They can perform simple functions such as boosting or scaling the output, or use complex reversal, biasing, and math function operators.
Pneumatic Brake and Clutch Assemblies
(52 companies)
Pneumatic brake and clutch assemblies consist of elements for both the connection and disconnection of shafts (clutch) and for the slowing or stopping of shafts (brake) in equipment drives.
Hydraulic Seals and Pneumatic Seals
(292 companies)
Hydraulic seals and pneumatic seals include piston seals, rod seals, U-cups, vee, cup, and flange packings.
Material Handling and Pneumatic Conveying Blowers
(86 companies)
Material handling and pneumatic conveying blowers move air through an enclosed system to transport materials. They generate tremendous air flow in a tube (often by a vacuum) to pull granular materials, papers, powders, or pellets from one location to another.
Pneumatic Conveyors
(182 companies)
Pneumatic conveyors are devices that use airflow to move items or media. Products include air tables, pneumatic tube conveyors, and vacuum conveyors.
Screwdrivers (electric and pneumatic)
(200 companies)
Industrial screwdrivers and screwfeeders are automated tools that are used to turn screws while providing close control of screw torque. They can be electric or pneumatic and may include features such as torque feedback and controlled stopping.
Cement, Concrete, and Mortar
(591 companies)
Cement, concrete and mortar are polymer or cement-based binders, compounds or aggregate mixtures for joining components and forming structures.
Air Cylinders
(619 companies)
Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting.