Needle Valves
(567 companies)
Needle valves are small valves used for flow control in liquid or gas services. The fine threading of the stem and the large seat area allow for precise resistance to flow.
Pinch Valves
(167 companies)
Pinch valves include any valve with a flexible elastomer body that can be pinched closed, cutting off flow, using a mechanism or fluid pressure.
Industrial Valves
(2,967 companies)
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Air Compressors
(1,113 companies)
Air compressors are machines that compress air to higher than atmospheric pressures for delivery to pneumatic or robotic tools, industrial equipment, or direct-use applications.
Compressed Air Filters
(513 companies)
Compressed air filters are used to remove water, oil, oil vapor, dirt, and other contaminants from a compressed air supply.
Rodless Cylinders
(107 companies)
...the actuator to a desired position using an outside power source. Hydraulic - Hydraulic actuators convert fluid pressure into motion in response to a signal. They can be used when a large amount of force is required to operate a valve. Pneumatic...
Pneumatic Valve Actuators
(429 companies)
Pneumatic valve actuators adjust valve position by converting air pressure into linear or rotary motion.
Rupture Discs and Burst Discs
(73 companies)
...a stated amount. A burst disc relief valve is primarily used for liquids. Rupture discs and burst discs come in two designs: tension type rupture discs (installed with process pressure against the concave side of the disc) and reverse-acting rupture...
Air Valves
(757 companies)
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Hydraulic Valves
(674 companies)
Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves.
Pneumatic Lubricators
(150 companies)
Pneumatic lubricators in compressed air lines atomize oil into aerosol form for injection into the air stream to lubricate downstream pneumatic tools, cylinders, motors, and valves.
Gas Valves
(508 companies)
Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow.
Pneumatic Fittings
(207 companies)
Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems.
Pneumatic Brakes
(120 companies)
Pneumatic brakes are assemblies consisting of elements for the slowing or stopping of shafts in equipment drives. Air is required to activate the brake.
Valve Actuators
(863 companies)
Valve actuators mount on valves and, in response to a signal, move a valve to a desired position using an outside power source.