Guardrails and Railings
(520 companies)
...into a skylight. Stairway guardrails and railings are used to prevent falls and provide guidance when ascending or descending stairways. Walkway guardrails and railings are used for protecting personnel from falling off elevated walkways, catwalks...
Glass Tiles
(29 companies)
...or cover a surface. Glass tiles come in a wide variety of shapes, transparencies, colors, and can come in combination with other materials such as stainless steel. They can be used to make a surface more durable or water repellent, or they can be used...
Presses (metalworking)
(519 companies)
FORMING, SIZING, AND STRAIGHTENING PRESS SPECIFICATION. BS EN 14673 - SAFETY OF MACHINERY - SAFETY REQUIREMENTS FOR HYDRAULICALLY POWERED OPEN DIE HOT FORGING PRESSES FOR THE FORGING OF STEEL AND NON-FERROUS METALS. SAA AS 4024.3001 - SAFETY...
Screens
(130 companies)
...for a clean environment and flying objects, debris, or insects. Heavy duty screens can be used as a grate or grid, which may provide flooring on stairways or catwalks, or as security grates over open floor vents or drains. Screens are also used in bulk...
Galvanizing Services
(45 companies)
Galvanizing services involve the application of a protective zinc coating on metals such as steel or iron. The zinc layer forms a barrier that protects the underlying steel by providing sacrificial or galvanic corrosion protection on the steel surface.
Test Sieves
(84 companies)
Test sieves are stainless steel or brass round frames with extremely accurate openings. Wire cloth is usually of stainless steel or brass with nonstandard wire diameters.
Spring Pins
(105 companies)
Spring pins are hollow dowel pins manufactured from spring steel.
Machine Keys and Keystock
(58 companies)
Machine keys and keystock are demountable machine elements that are used to transmit torque from a shaft to a mounted component, such as a gear or pulley. They are usually made of steel or stainless steel and plated with zinc for wear and oxidation resistance.
Structural Erection and Ironworking Services
(1,106 companies)
Structural erection and ironworking services provide installation of structural steel, including fastening and welding of structural elements including towers, buildings and bridges.
Hydraulic Reservoirs
(101 companies)
Hydraulic reservoirs are storage tanks that hold liquids or gases used in fluid power applications. They are usually rectangular, cylindrical, T-shaped, or L-shaped and made of steel, stainless steel, aluminum, or plastic.
Tube Clamp Connectors
(27 companies)
Tube clamp connectors are structuring components used to fasten tubing together in flexible or modular construction systems. These systems are essentially industrial-grade Erector (R) sets made of steel, aluminum, or composite materials.
Metal Shapes and Stock
(2,506 companies)
...or non-ferrous metal. Ferrous metals and alloys are metals containing iron as the base metal in the alloy. The most common types of ferrous metals are steels such as stainless steel, carbon steel, tool steel, alloy steel, maraging steel, or specialty...
Modular Framing Systems
(188 companies)
Modular framing systems are essential industrial erector sets made of steel, aluminum, or composite materials.
Cabinets and Casework
(649 companies)
Cabinets and casework includes cabinets and casework for various uses and applications. They are made of wood, plastic, steel, aluminum or composite materials.
Thrust Washers
(52 companies)
Thrust washers are used as a bearing surface for rotary applications. They are usually made of steel, bronze, plastic, or other material with low friction coefficients.