Dimensional Measurement and Metrology Services
(191 companies)
Dimensional measurement and metrology services use mechanical gaging, CMM measurement, non-contact imaging or other specialized methods to inspect and measure part dimensions and geometry.
Vibration Measurement Instruments and Vibration Analyzers
(356 companies)
Vibration measurement instruments and vibration analyzers are used for measuring, displaying and analyzing vibration. Typically these instruments comprise a transducer, data acquisition and either a local display or some sort of output to a computer or another instrument.
Measurement While Drilling (MWD) Systems
(19 companies)
Measurement while drilling (MWD) systems report wellbore position, drill bit performance, and drill string orientation to an operator to maximize drilling productivity. It is related to logging while drilling (LWD).
Scales and Balances
(936 companies)
...scientific, or investigative purposes. As such, scales are relied upon in nearly every industry to provide measurements ranging from micrograms to megagrams, or ounces to tons. Scale vs. Balance. Balances were common in prehistory to determine...
Thickness Gages
(379 companies)
Thickness gages are used to make precise dimensional measurements on coatings and materials such as steel, plastic, glass, rubber, ceramics, paint, electroplated layers, and enamels.
Wind Turbines
(269 companies)
...boundaries while using micro-siting techniques to further increase energy output. Image Credit: Power Engineering International (PEi). The topographical acceleration of wind over near-ocean ridges, where wind power can be substantial and economical...
Metrology Fixtures and CMM Fixtures
(61 companies)
Metrology fixtures and CMM fixtures are used to hold and position parts, probes, or workpieces during dimensional gaging and other measurement operations.
Dimensional Gages and Instruments
(1,151 companies)
Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore.
Digital Multimeters
(556 companies)
Digital multimeters (or multi-meters) are used to measure electrical quantities such as voltage, current, resistance, frequency, temperature, capacitance, and time period measurements.
Radiation Detectors
(204 companies)
Radiation detectors are used for medical diagnoses, radioactive dating measurements, and measurements of background radiation, activity levels and radiation doses.
Automated Test Equipment
(427 companies)
Automated test equipment (ATE) is used to monitor and control test and measurement devices, keeping human interaction at a minimum.
Gas Sensors
(571 companies)
Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements.
Level Sensors
(1,084 companies)
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Noncontact Infrared Temperature Sensors
(367 companies)
Noncontact infrared temperature sensors absorb ambient infrared (IR) radiation given off by a heated surface. They are used in applications where direct temperature measurement is not possible.
Sound Level Meters and Noise Dosimeters
(220 companies)
Sound level meters and noise dosimeters are used in sound and noise analysis. Applications include industrial safety, traffic noise studies, and scientific noise measurement.