Air Valves
(757 companies)
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Pressure Relief Valves
(980 companies)
Pressure relief valves are self-actuated safety valves designed to relieve excess pressure upstream from the line.
Drain Valves
(185 companies)
Drain valves are designed to automatically remove liquids from process lines as necessary.
Tempering Valves and Thermally Actuated Valves
(97 companies)
Tempering valves and thermally actuated valves contain a thermal sensing component that opens or closes in response to temperature changes.
Diaphragm Valves
(406 companies)
Diaphragm valves close by means of a flexible diaphragm attached to a compressor.
Solids Valves
(178 companies)
Solids valves are used to control or regulate the flow of powder, granular and other bulk solid materials along a process line, or to and from process units, storage bins, conveyors and product packaging.
Plug Valves
(453 companies)
Quarter-turn plug valves use a cylindrical or tapered plug with a hole in the center to control straight through flow when in the open position.
Water Valves
(574 companies)
Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Plastic Valves
(322 companies)
Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling.
Diverter Valves
(252 companies)
Diverter valves direct flow from one inlet to one of two or more outlets.
Mixing Valves
(180 companies)
Mixing valves combine the flow of two or more inlets into a single outlet for applications such as temperature and concentration control.
Steam Valves
(232 companies)
Steam valves are used to control the flow and pressure level of steam and heated water vapor.
Spray Valves
(44 companies)
Spray valves are precision dispensing valves designed to provide precise fluid dispensation depending on applications. The dispensed output can flat or round. Dispensed product is sprayed onto target area, rather than placed directly on it.
Compressor Valves
(20 companies)
Compressor valves are valves used within a compressor to allow gas flow to and from the cylinder area.
Valve Positioners
(191 companies)
Valve positioners compare a control signal to a valve actuator 's position and move the actuator accordingly. They are used with both linear valves and rotary valves.