Syringes and Needles
(218 companies)
Syringes utilize a cylinder and plunger for precise delivery of liquids or gases in analytical, medical, pharmaceutical or biotechnology applications. Many times needles are included with the syringe.
Pipe Fittings
(1,911 companies)
However, they cannot withstand very high pressures and do not have as much flexibility as soldered fittings, making them less functional in systems with vibration, thermal cycling, and other dynamic forces. They also come in a limited number...
Vacuum Pumps and Vacuum Generators
(842 companies)
Designation. Torr. Rough. < 760, >1. Medium. < 1, >10-3. High. < 10-3, >10-8. Ultra High. < 10-8. Traditional designation for vacuum quality ranges. AVS Approach. Pressure Range. Pressure Range. Vacuum Designation. Torr. Pascal. Low. 750 - 25. < 105...
Toggle Switches
(396 companies)
Specifications. Maximum current rating. Maximum AC voltage rating. Maximum DC voltage rating. Maximum power rating. Terminal Types. Feed-through style. Solder terminals. Screw terminals. Quick connect or blade terminals. Surface mount technology (SMT...
Coaxial Cables and Triaxial Cables
(729 companies)
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Hydraulic Fittings
(286 companies)
Plain ends are fittings with surfaces which allow pipes or tubes to be connected by adhesive, solder, welding, or other permanent means. Welding, when done properly on compatible materials, provides a strong and reliable connection. Flange Fittings...
Hooks
(284 companies)
Hooks are load-transmitting components that are most often used in conjunction with chains and other equipment. Products are designated as eye hooks, clevis hooks, or grab hooks and are used to connect lifting and rigging attachments.
Hose Fittings
(1,187 companies)
...hose connections: Clamp ends are fittings which allow hose to be clamped to the connection. Plain ends are fittings which allow hose to be connected by adhesive, solder, or other forms. Flange fittings are ports with flush surfaces perpendicular...
Diodes
(823 companies)
The schematic symbol used for the diode is typically an arrow with a short line across the tip. The cathode is the N-type material and is represented by the tip of the arrow. The anode is the P-type material and is indicated by the base of the arrow...
Lamps
(1,751 companies)
Lamps are light sources that emit incoherent light for illumination. There are many different types of products. Examples include fluorescent lamps, halogen lamps, heat lamps, incandescent lamps, LED lamps, projection lamps, spectral lamps, and stage lamps. Specialized and proprietary lamps are also available.
Resins and Compounds
(395 companies)
Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers.
Plugs, Stoppers, and Inserts
(345 companies)
Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
Copper, Brass, and Bronze Alloys
(598 companies)
Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength.
Sprayers and Spray Coating Equipment
(397 companies)
...and gun tip geometry. Airless. Paint spraying or application system using high fluid pressure to atomize paint by forcing it through a small orifice. System of applying paint, where paint under high pressure is passed through a nozzle and broken down...
Fluxes
(210 companies)
Fluxes are chemical compositions used in soldering, brazing and welding. They clean the metal 's surface, assist with heat transfer, and remove unwanted oxide films.