RF Waveguide Attenuators
(29 companies)
RF waveguide attenuators are waveguide components used to reduce the power level of a signal by a certain amount (gain), with little or no reflections. The output signal is reduced with respect to the input.
RF Waveguide Tees
(19 companies)
RF waveguide tees are components that allow one signal (line) to branch into two or more lines.
RF Waveguide Assemblies
(31 companies)
RF waveguide assemblies include such waveguide components as bends, twists, straight sections, short sections, offset sections, and others.
Waveguide Rotary Joints
(16 companies)
Waveguide rotary joints (WRJ) are waveguide components used to transmit microwave energy from stationary lines to rotating lines. They are also known as rotating couplers and RF rotary joints.
RF Waveguide Phase Shifters
(15 companies)
RF waveguide phase shifters are two-port waveguide modules that alter the phase of an output signal in response to an external signal.
RF Waveguide Couplers
(54 companies)
RF waveguide couplers are RF circuits used to sample RF frequency transmissions by coupling (combining) signals asymmetrically.
RF Waveguide Combiners and Dividers
(37 companies)
RF waveguide combiners and dividers are circuits that combine or divide radio frequency (RF) signals.
RF Waveguide Amplifiers
(17 companies)
RF waveguide amplifiers accept a varying input signal and produce an output signal that varies in the same way, but with a larger amplitude.
RF Waveguide Transition Adapters
(27 companies)
RF waveguide transition adapters are used to connect waveguide components of different cross-section sizes.
Transformers
(1,930 companies)
Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Water Baths
(228 companies)
...for a specific fluid or group of fluids, the sensor being used to measure fluid temperature and its reliability, and the temperature range over which it will be tested. Oil and water are the most commonly used fluids in baths and circulators. However...
Horn Antennas
(67 companies)
Horn antennas are used for the transmission and reception of microwave signals. They are usually fed by waveguides.
RF Adapters
(229 companies)
RF adapters are used to connect different waveguides and/or coaxial cables. They are passive devices that direct radio frequency (RF) signals with minimal return loss.
RF Switches
(287 companies)
RF switches route radio frequency signals to particular waveguides.
Fluid Heat Transfer Systems
(121 companies)
Fluid heat transfer systems circulate thermal fluid through process equipment to maintain an even, consistent temperature profile.