Formulas and Calculations for Drilling, Production and Workover: All the Formulas You Need to Solve Drilling and Production Problems, Second Edition

Pressure gradient, psi/ft, using mud weight, ppg
Example: 12.0ppg fluid
psi/ft = 12.0ppg 0.052
psi/ft = 0.624
Pressure gradient, psi/ft, using mud weight, lb/ft 3
Example: 100lb/ft 3 fluid
psi/ft = 100lb/ft 3 0.006944
psi/ft = 0.6944
OR
Example: 100lb/ft 3 fluid
psi/ft = 100lb/ft 3 144
psi/ft = 0.6944
Pressure gradient, psi/ft, using mud weight, specific gravity (SG)
Example: 1.0SG fluid
psi/ft = 1.0SG 0.433
psi/ft = 0.433
Metric calculations
S.I. units calculations
Convert pressure gradient, psi/ft, to mud weight, ppg
Example: 0.4992 psi/ft
ppg = 0.4992 psi/ft 0.052
ppg = 9.6
Convert pressure gradient, psi/ft, to mud weight, lb/ft 3
Example: 0.6944 psi/ft
lb/ft 3 = 0.6944 psi/ft 0.006944
lb/ft 3 = 100
Convert pressure gradient, psi/ft, to mud weight, SG
Example: 0.433 psi/ft
SG = 0.433 psi/ft 0.433
SG = 1.0
Metric calculations
S.I. units calculations
Hydrostatic pressure using ppg and feet as the units of measure
Example: mud weight = 13.5ppg
true vertical depth = 12,000 ft
HP = 13.5ppg 0.052 12,000 ft
HP = 8424 psi
Hydrostatic pressure, psi, using pressure gradient, psi/ft
Example: pressure gradient = 0.624 psi/ft
true vertical depth = 8500 ft
HP = 0.624 psi/ft 8500 ft
Hp = 5304 psi
Hydrostatic pressure, psi, using mud weight, lb/ft 3
Example: mud weight = 90lb/ft 3
true vertical depth = 7500 ft