Practical Power System Protection

Chapter 18: Generator Protection

18.1 Introduction

A generator is the heart of an electrical power system, as it converts mechanical energy into its electrical equivalent, which is further distributed at various voltages. It therefore requires a 'prime mover' to develop this mechanical power and this can take the form of steam, gas or water turbines or diesel engines.

Steam turbines are used virtually exclusively by the main power utilities, whereas in industry three main types of prime movers are in use:

  1. Steam turbines: Normally found where waste steam is available and used for base load or standby.

  2. Gas turbines: Generally used for peak-lopping or mobile applications.

  3. Diesel engines: Most popular as standby plant.

Small- and medium-sized generators are normally connected direct to the distribution system, whilst larger units are connected to the EHV grid via a transformer (see Figures 18.1 and 18.2).


Figure 18.1: Small- and medium-sized generators

Figure 18.2: Larger generating units

It will be appreciated that a modern large generating unit is a complex system, comprising of number of components:

  • Stator winding with associated main and unit transformers

  • Rotor with its field winding and exciters

  • Turbine with its boiler, condenser, auxiliary fans and pumps.

Many different faults can occur on this system, for which diverse protection means are required. These can be grouped into two categories:

Electrical

Mechanical

Stator insulation failure

Failure of prime mover

Overload

Low condenser vacuum

Overvoltage

Lubrication oil failure

Unbalanced load

Loss of boiler firing

Rotor faults

Over speeding

Loss of excitation

Rotor distortion

Loss...
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
Category: Turbine Repair and Maintenance Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.