Risk Analysis in Building Fire Safety Engineering

3.9: Jointly Distributed Random Variables

3.9 Jointly Distributed Random Variables

Suppose we define two random variables X and Y on the sample space S. Thus each point in S has a value for X and a value for Y. Then X and Y are said to be jointly distributed.

If X and Y are both discrete random variables they have a joint probability function f ( x, y) = P( X = x, Y = y) with the properties:

  1. f ( x, y) ? 0 for all x, y.

  2. ? all x ? all y f ( x, y) = 1.

  3. P( X ? x, Y ? y) = F( x, y) = ? s ? x ? t ? y f ( s, t).

If X and Y are both continuous random variables they have a joint probability density function f ( x, y) with the properties:

  1. f ( x, y) ? 0 for all x, y.

It is often the case when X and Y are discrete that they only take each a small number of values. In that case, it is usually convenient to represent the joint distribution by a table.

Examples

  1. Two discrete random variables.

    Let X be the...
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
Category: Color Meters and Appearance Instruments
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.