CNC Programming Handbook: A Comprehensive Guide to Practical CNC Programming, Third Edition

Chapter 38: Single Point Threading

OVERVIEW

Threading is a machining process used to produce a helical groove of a given shape and size, usually on a cylinder (straight thread), or on a cone (tapered thread). The major purpose of threads is to connect two parts together without damage during joining and disjoining (assembly and disassembly). The most common applications of threading fall into four major categories:

  • Fastening devices

screws, bolts and nuts

  • Measuring tools

micrometer barrel

  • Motion transmission

lead screw, camera lenses

  • Torque increase

lifting or supporting jacks

Thread cutting is a very versatile manufacturing process. There are two main groups of thread production - metal cutting and plastic molding. It should not be a surprise that it is the plastic molding method that dominates manufacturing industry. Given the number of detergent bottles, pop bottles and other plastic products we consume, the number of threaded products using this method is astronomical.

In metalworking area of thread production - the primary group of interest - there are smaller several subgroups:

  • Thread rolling

  • Thread forming

  • Thread grinding

  • Tapping and die work

  • Thread milling

  • Single point thread cutting

For a typical CNC programmer, the areas of interest are usually confined to the last three - tapping (but no die work), thread milling and single point threading. Methods for tapping operations have been described in Chapters 25 and 26, thread milling will be described in Chapter 45. This chapter covers programming methods described as single point threading.
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
Category: Threading Dies
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.