Applied Electromagnetics Using QuickField and MATLAB

Chapter 9 - DC Conduction Analysis: DC Current Flow Theory

In This Chapter

  • DC Current Flow Theory
  • DC Conduction Analysis in QuickField
  • Alternative Energy Applications
  • Resistivity Measurements
  • Printed Circuit Boards

The basic equation of steady state current flow is or where so that

where is resistivity with units of . Note that where is the electrical conductivity in S/m. Once U is determined, the current density may be calculated from Ohm's law or

From equation (9.1) the scalar potential will satisfy Laplace's equation in regions of constant resistivity.
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
Category: Resistors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.