Help with Bar Graph Arrays specifications:
Segments
Back to Top
|
|
| ||
| Number of Segments: | The number of segments in the bar graph array, typically around 7 - 10. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
Color Specifications
Back to Top
|
|
| ||
| Color Type: | |||
| Your choices are... | |||
| Red | There are several types of reds available, such as High Efficiency, AlGaAs or Super Bright. | ||
| Green | |||
| Yellow | |||
| Other Color | |||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
| Number of Colors: | |||
| Your choices are... | |||
| Single Color | A single color bar graph array. That is if it is a 10 segment bar graph array, all 10 segments are the same color. | ||
| Multi-color | The array is composed of segments in multiple colors. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
| Luminous Intensity | The candela is the luminous intensity, in a given direction, of a source that emits monochromatic radiation of frequency 540 x 1012 hertz and that has a radiant intensity in that direction of 1/683 watt per steradian. Together with the CIE photometric curve, the luminous intensity provides the weighting factor needed to convert between radiometric and photometric measurements. Standard unit of luminous intensity is candela (cd), also expressed as lumen per steradian (lm/sr) . | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
Features
Back to Top
|
|
| ||
| Modified DIP Pin Lay-out? | Three row footprint not equally spaced. | ||
| Search Logic: | "Required" and "Must Not Have" criteria limit returned matches as specified. Products with optional attributes will be returned for either choice. | ||