Fill out as many options as you want. Click "Run Search Filter" at any time.

Display Type:

Characters Displayed:

Common Terminal:

Number of Rows:

#

Number of Characters:

#

LED Color:

Color Wavelength:

nm

Character Height:

Viewing Distance:

X-Axis:

Deg

Y-Axis:

Deg

Minimum Luminous Intensity:

Width:

Height:

Depth:

Applications:

Help with Digital LED Displays specifications:

General Specifications
   Display Type:       
   Your choices are...         
   Segmented Display       A seven-segment display can display numbers only; a sixteen-segment display can display numbers and letters. 
   Dot Matrix Display       A 4x7 dot matrix display can display numbers only; a 5x7 dot matrix display can display numbers and letters. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Characters Displayed:       
   Your choices are...         
   Numeric       Displays numbers only, a seven-segment display or 4x7 dot matrix display. 
   Alphanumeric       Can display numbers and letters, a sixteen-segment display or 5x7 dot matrix display. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Common Terminal       
   Your choices are...         
   Common Anode       Display has a common positive electrode. 
   Common Cathode       Display has a common negative electrode. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Package Style
   Number of Rows:       Number of rows in the display. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Number of Characters:       Number of characters per row of display. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
Back to Top
LED Color
   LED Color:       
   Your choices are...         
   Standard Red       Common wavelength of 660 or 630 nm. 
   Yellow       Common wavelength of 590 nm. 
   High Efficiency Red       Common wavelength of 700 nm. 
   Orange       Common wavelength of 610 nm. 
   Green       Common wavelengths of 565 or 555 nm. 
   Blue       Common wavelength of 450 nm. 
   Other         
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Display Specs
   Color Wavelength:       Wavelength emitted. 
   Search Logic:      All matching products will have a value greater than or equal to the specified value.
   Character Height:         
   Search Logic:      All matching products will have a value greater than or equal to the specified value.
   Viewing Distance:       Viewing distance is determined primarily by the minimum size requirements for objects that the user must see. 
   Search Logic:      All matching products will have a value less than or equal to the specified value.
Back to Top
Viewing Angle Viewing angle at the display is the angle, in degrees, between a line normal to the display surface and the user's visual axis.
   X-Axis:       Viewing angle on the X or horizontal axis. 
   Search Logic:      All matching products will have a value less than or equal to the specified value.
   Y-Axis:       Viewing angle on the Y or vertical axis. 
   Search Logic:      All matching products will have a value less than or equal to the specified value.
Back to Top
Luminous Intensity Typically given @ 10mA. Also known as pixel brightness.
   Minimum Luminous Intensity:       Luminous intensity is luminous flux per unit solid angle, and its unit of measurement is the candela (cd). 
   Search Logic:      All matching products will have a value greater than or equal to the specified value.
   Typical Luminous Intensity:       Luminous intensity is luminous flux per unit solid angle, and its unit of measurement is the candela (cd). 
   Search Logic:      User may specify either, both, or neither of the limits in a "From - To" range; when both are specified, matching products will cover entire range. Products returned as matches will meet all specified criteria.
Back to Top
Case Dimensions
   Width:         
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Height:         
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Depth:         
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
Back to Top
Applications
           
   Your choices are...         
   Automotive       The device is designed to be used in automotive applications. 
   ARINC / Avionics       The device is ARINC-rated or designed to be used in avionic applications. 
   Computer       The device is designed to be used in computer applications. 
   MIL-SPEC / Military       The device is MIL-SPEC-rated or designed to be used in general military applications. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Environment
   Operating Temperature:       This is the full, required range of ambient operating temperature. 
   Search Logic:      User may specify either, both, or neither of the limits in a "From - To" range; when both are specified, matching products will cover entire range. Products returned as matches will meet all specified criteria.
Back to Top