Help with Test, Inspection, and Measurement Software specifications:
Applications
Back to Top
|
|
| ||
| Your choices are... | |||
| Automotive Electronic Test | The software package is used to test automotive electronics parts. | ||
| Calibration | The software is used to calibrate equipments. | ||
| Compliance | The software is used to verify standards compliance. | ||
| Condition Monitoring Software | Software used to continuously monitor a process or a machine. | ||
| Electromagnetic Testing | The software is used to test diagnostic electromagnetic systems. | ||
| EMC Measurement | The software is used for electromagnetic compliance measurements (EMC). It can measure electromagnetic interference (EMI) and/or electromagnetic susceptibility (EMS). | ||
| Environmental Test | Software used for environmental testing. | ||
| Fault Isolation | The software is used to diagnostic and isolated circuit faults. | ||
| Instruments Simulation | The software package is capable of simulate instruments such as function generators, DMM, power supplies, voltmeters, oscilloscopes, power meters, etc. | ||
| JTAG / Boundary Scan | Boundary scan is a methodology allowing complete controllability and observability of the boundary pins of a JTAG compatible device via software control. This capability enables in-circuit testing without the need of in-circuit test equipment. The Joint Test Access Group (JTAG) consortium calls for the incorporation of hardware (normally a pin) into standard components (controlled via software), eliminating the need for sophisticated in-circuit test equipment. | ||
| Material Test | Software used for material testing | ||
| Mechanical Test | Software used to test for mechanical properties. | ||
| Memory Test | The software is used to test system memory. | ||
| Microprocessor / SoC testing | The software is used to test microprocessors and/or systems on a chip (SoC). | ||
| Network Testing | The software is used to test computer network behavior. | ||
| Non-Destructive Test | Software used in non-destructive testing and inspection. | ||
| Predictive Maintenance | Software used in predictive maintenance. | ||
| Printed Circuit Board Testing | The software package tests and diagnostics components on a computer board. It can identify which components (OS, drivers, buses, etc.) are not working properly. | ||
| Shock & Vibration Test | Software used to test equipments for shock and vibration. | ||
| Spectrometry Test | Software used in spectrometric testing and inspection. | ||
| Ultrasonic Test | Software used in ultrasound testing such as flaw detection, hardness measurement, etc. | ||
| Other | Other unlisted applications. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
Computer Platform
Back to Top
|
|
| ||
| Your choices are... | |||
| PC | The software can be used in a PC environment. | ||
| UNIX | The software can be used in a UNIX environment. | ||
| Linux | The software can be used in a Linux environment | ||
| MAC | The software can be used in a Macintosh environment | ||
| Other | Other unlisted or proprietary platforms. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
Features
Back to Top
|
|
| ||
| Your choices are... | |||
| Program Custom Tests | Custom tests can be programmed using the software package. | ||
| Automatic Test Reporting | The software is capable of generating test reports. | ||
| Remote Access (LAN, WAN) | The software can access the unit under test via a LAN or a WAN. | ||
| Parallel Multiple Testing | The software can test multiple units in parallel. | ||
| Data Acquisition Capability | The software is capable of collecting data from the unit under test for future use. | ||
| Third Party Software Integration | The software can be integrated with third party software such as MATLAB, LabView, Excel, etc. | ||
| Other | Other unlisted features. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||