Category: Phototransistors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About


THE ART OF CUSTOMIZATION

You have a great idea for a new product using LED emission or photo detection, but the standard optoelectronic packages do not meet your specifications. How will you design it? Where do you begin?

MIX & MATCH WAVELENGTHS

From ultraviolet to infrared and numerous wavelengths in between, Marktech's large selection of LED emitters and detectors is available in a variety of standard as well as custom arrays.

CUSTOM MATERIALS

Marktech's wide array of emitter chips range from deep UV at 280nm to 3000nm short wave infrared and numerous materials in between.

CUSTOM PACKAGING

When it comes to packaging, Marktech offers a wide array of standard packages along with custom designed components and assemblies.





TESTING & ENGINEERING

Marktech provides extensive testing and evaluation capabilities, ensuring your product functions exactly as expected.

CUSTOM ASSEMBLIES

In addition to a wide variety of high quality sensor components, Marktech Optoelectronics' capabilities include complete design and manufacturing of custom assemblies.

CUSTOM DETECTORS

With the ability to detect light in the UV, visible, and infrared spectrums, photo detectors such as photo transistors, PIN photodiodes, and APDs are being used in increasingly more applications.

PRODUCT SELECTOR

Selecting the proper wavelengths are critical in matching both LED emitter and detector applications. Use Marktech's Product Selector Guide to find the right components for your project.

Supplier Directory Categories

Marktech Optoelectronics is also listed in these categories:

Technical Articles

LED Lamp Selection (Light Sources) LED lamps emit different colors (wavelengths) depending on the materials they are made of. LED lamps based on public standards, for example, LED lamps for specialized traffic signals or automotive... (View Full Article)
Measurement of LEDs (Light Sources) If there were ever any question that LEDs would be such a dominating lighting technology just take a look around. They are virtually everywhere. From standard indicators on stereo equipment, laptops... (View Full Article)