About
Anderson Quality Spring is capable of manufacturing a diverse range of formed metal products. They can work with all types of sizes and materials, wire sizes from 0.004" to in excess of 1.00" material. Their material types include carbon steel and stainless spring wires and a variety of more exotic materials. They also manufacture products from aluminum bar and tubing utilizing forming and machining processes. They coil many different types of shaped wire die springs and flat wire coiled and formed products. They can manufacture all designs of compression, extension, and torsion springs as well as complex wireforms. Their equipment list includes conventional coiling equipment as well as the most current CNC spring manufacturing machinery. They emply fourslide technology for small metal strip parts and stampings. At Anderson Quality Spring, they take pride in their resourcefulness. Their additional capabilities include spring grinding, secondary forming, shot peening, pre-setting, vibratory deburring, machining, sub-assembly, ultrasonic cleaning, and clean room packaging (level class II). Their manufacturing capabilities are only limited by their customer's imagination. |
![]() |