About

Cooper Instruments & Systems The Cooper Force Cell and Pressure Transducer system is the perfect solution for a wide range of force and pressure measurement problems. These systems offer the precision and versatility of a load cell or pressure transducer/digital indicator combination without the problems of complicated assembly and calibration. THEY DO ALL THE WORK FOR YOU! You receive a system that is pre-calibrated and ready to use, and since many of their items are in stock, they can usually ship out your order immediately.


The ADVANTAGES:

  • No Calibration Required
  • Capacities from 50 grams to 3 million pounds
  • Tension-Compression-Torque
  • Absolute-Gage-Differential Pressure
  • Accuracy to 0.05% of load cell capacity
  • Extreme versatility at economical process
  • Many items shipped same day
The indicator you choose will provide high accuracy and dependability at an economical price. Full digital calibration using programming dip switches is completed by them before it is shipped, so that you receive a precise, easily operable system that is ready to go immediately. Advanced features ensure versatility and dependability.

Supplier Directory Categories

Cooper Instruments & Systems is listed in these categories: