A5 Series 5 Watt DC/DC Converter
Featured Product from American Power Design, Inc.
Features
- Customer Selects Output Voltage
- Outputs to 200Vdc
- High Power Density
- Ultra Wide Input Range
- Excellent Line & Load Regulation
- 1 kVdc Output Isolation
- Continuous Short Circuit Protection
The A5 Series high voltage DC/DC converter offers a highly regulated high voltage isolated output in a six-sided metal case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely.
More Featured Products