ASPHALT DIGITAL PADDLE VISCOMETER; 115 V
Featured Product from CANNON Instrument Company
DPV® ASPHALT DIGITAL PADDLE VISCOMETER; 115 V
DPV® Asphalt 115V is an automated, rotational digital paddle viscometer for measuring the dynamic viscosity of non-homogeneous materials such as emulsified asphalts, marine fuels, residual oils and slurries at 40 °C, 50 °C, 80 °C and 100 °C. The DPV Asphalt provides an automated alternative to older, labor-intensive and less precise methods.
CANNON Automated Viscometers
Upgrade your lab with Automated testing
Cannon Instrument Company offers a full line of automated viscometers and rheometers - from portable to benchtop, with applications ranging from petroleum and cosmetics to polymer and asphalt. Increase reliability, save time and money and lower operating costs, all while enjoying the backing of CANNON’s world-class technical support.
QUALITY CERTIFICATIONS
ISO 9001:2015 REGISTRATION/CERTIFICATION
CANNON's testing laboratory is ISO 9001:2015 certified through Underwriters Laboratories.
We are ISO 9001 registered for the following products and services:
We are ISO 9001 registered for the following products and services:
- 3823 (US): Industrial Instruments for Measurement, Display, and Control of Process Variable; and Related Products.
- The manufacture and certification of viscosity standards and the viscosity certification of customer-supplied materials.
- The provision of calibration services for viscometer and kinematic viscosity thermometers.
Click here to view a copy of our ISO 9001 certificate.
Request to Join CANNON Mailing List
CANNON Instrument
CANNON Instrument Company has earned international acclaim for the quality of its viscosity-related products and services since its founding in 1938 by scientist, inventor, and educator Dr. Michael R. Cannon. The company's longstanding emphasis on production of premier-quality test equipment has kept CANNON at the cutting-edge of research and development.
Specialties:
- Automated Viscometers & Rheometers
- Viscosity & Flash Point Standards
- Constant Temperature Baths
- Manual Glass Viscometers
- Physical Property Testers
- Service & Support
- Densitometers
- Digital Thermometers