RN & RNN Cylindrical Roller Bearings
Featured Product from CCTY Bearing
RN & RNN Bearings
Planetary gears require immense power to move heavy equipment, yet use compact designs. Industrial gearboxes must perform under dynamic and static loads that reach their physical limits. Low friction, long life and high reliability are necessary bearing attributes for these applications.
Both single and double row full complement are available along with custom sizes.
CCTY Bearing provides standard and custom solutions for OEMs that take into consideration:
- Design needs
- Load capacity
- Speed requirements
- Oil lubrication
The cage-less design is ideally suited for planetary gearboxes used in:
- Material handling
- Construction equipment
- Mining and heavy trucks
- Wind energy
CCTY Bearing sells to OEMs and large-scale distributors.
CCTY Bearing Company
Tel: +1-847-312-4117
info@cctybearing-us.com
More Featured Products