Announcements
Based on our 4th generation TRIPLESHIELDTM sensors, these CA12 Series Sensors represent the ideal solution for industrial automation equipment in applications where sensing performance must be continuously and accurately monitored and logged. Semiconductor and printing applications benefit from this kind of data for accurate detection of different sized objec...
(read more)RSBS Single-Phase Scroll Compressor soft starter technology eliminates start capacitors in single phase motor applications
(read more)The WM30 is a modular energy and power analyzer with an easy to read LCD display for front of panel mounting (IP65). It is suitable for single and three phase systems up to 600 V.
(read more)Smart IO-Link Photoelectric Laser Sensors - New series of LD30..PBR…IO Photoelectric Laser Sensors with IO-Link offers the most functionality in a single photoelectric sensor on the market. Endless unique configurations, preventative maintenance capabilities, and application functions provide customers with unparalleled flexibility for challenging applications.
(read more)New Rugged Full-Metal Inductive Proximity Sensors with IO-Link Communications
(read more)The new MC88C Series of magnetically coded REED safety sensors are the ideal solution to monitor the position of sliding, hinged and removable safety guards.
(read more)Read the white paper on NRG Digital solid state relays. Now enable prediction of machine failures, maximizing plant efficiency. Digital solid state relays now enable prediction of machine failures, maximizing plant efficiency
(read more)The RM1D Series is a comprehensive family of DC switching solid state relays. The RM1D Series is designed for applications that demand critical response times, rapid cycling, and high reliability.
(read more)Carlo Gavazzi is excited to introduce the new IRC40 Series Inductive Proximity Sensors. Specifically designed as a durable solution for daily indoor and outdoor applications, it ensures accurate detection of actuating parts, such as skid conveyor positioning, step detection on escalators, and material positioning on conveyor systems.
(read more)CARLO GAVAZZI is pleased to announce the launch of our new EM530 and EM540 Three Phase Energy Analyzers. These compact analyzers are an exciting new addition to our well-established range of energy meters and power analyzers, which are targeted to assist manufacturers and end users in monitoring and managing escalating energy costs.
(read more)Carlo Gavazzi is excited to introduce the new SPDE Power Supply Series, ultra-compact single-phase DIN-rail power supplies designed for electrical panels. The SPDE Series consists of three frame sizes, starting from 75 W with 32 mm width, through a 480 W with 48 mm width. Save up to 50% panel space, making them ideal for applications where space is limited.
(read more)Have you seen our White Paper on the importance of heat sinks?
(read more)The Electrical Vehicle (EV) charging landscape is undergoing significant and impactful change.
(read more)Most of the heat sinks can be DIN rail or surface mounted, but we also have some for thru wall mounting. Insures proper operation and long term SSR reliability
(read more)NRG Series provides an all-in-one solution for fast switching, accurate monitoring, and high-speed communication, all of which are critical to predicting equipment failures, reducing unplanned stoppages, and optimizing overall performance.
(read more)PH18 Series Photoelectric Sensors. With its popular housing and detection ranges up to 20 meters, it’s easy to understand why they are one Carlo Gavazzi’s most popular photoelectric sensors!
(read more)The HDMS Series is an ideal solution for systems used in areas of weak power grids. Their unique design and control algorithm eliminate the need for a traditional start capacitor, effectively increasing reliability.
(read more)The EM50 is an exciting new addition to our well-established and growing range of energy meters and power analyzers, which are targeted to assist manufacturers and end users in monitoring and managing escalating energy costs.
(read more)CARLO GAVAZZI is pleased to announce the launch of our new Photoelectric Laser Sensors with Integrated IO-Link Communications. The LD30 Series are laser sensors feature great background suppression based on the Time of Flight (ToF) sensing principle. These series of photoelectric sensors have a sensing range of up to 1,000mm for either dark or white objects.
(read more)CARLO GAVAZZI is proud to announce the launch of several new three phase monitoring relays with a wider input voltage range. These new models, part of the DPB and DPC Series, are ideal for distributors and customers as they reduce the number of individual items that need to be stocked, while providing unsurpassed quality and functionality.
(read more)Carlo Gavazzi is excited to announce the launch of our new IBS, ICS and ICB Series Inductive Proximity Sensors with integrated IO-Link communications.
(read more)MC36C Series Compact Safety Magnetic Sensors, designed for safety-related applications, such as the monitoring of swinging, sliding or removable safety guards, which keep personnel safe from dangerous areas. The MC36C Series of magnetically-coded REED safety magnetic sensors are the ideal solution to monitor the position of sliding, hinged and removable safety guards
(read more)CARLO GAVAZZI announces their newest generation of solid state relays and contactors, the RG Series. This new range of AC and DC solid state switching devices is an ideal solution for switching resistive, slightly inductive and motor loads, thanks to the reduced size per unit - starting at only 17.5mm width, up to 85AAC (15Hp) switching, nominal ratings at 40ºC and high SCCR...
(read more)CARLO GAVAZZI is pleased to announce the launch our new Capacitive Proximity Sensors with Integrated IO-Link. Based on our 4th generation of TRIPLESHIELD™ sensors, the CA18CA and CA30CA Series represent the ideal solution for automation applications where sensor flexibility or sensing performance needs to be constantly and accurately monitored and logged.
(read more)CARLO GAVAZZI is excited to announce the launch of a game-changing new product, the SCTL55 Series IO-Link Smart Configurator. It provides a means to configure any IO-Link sensor with a wireless device that, in essence, replaces the need to program via a USB IO-Link Master connected to a PC or via a network connected master device. The only thing required is the IO-Link Smart Configurator.
(read more)Carlo Gavazzi is pleased to announce the launch of our new RGTS Series single-phase motor soft-starters. They can control 120 or 240VAC induction motors up to 25A / 3Hp.
(read more)Carlo Gavazzi is pleased to announce the launch of our new RG..M Series of single-phase solid state relays and contactors with integrated monitoring features.
(read more)Carlo Gavazzi has launched the newest addition to its portfolio of 3-phase RGC3 Solid State Relays (SSRs). The RGC3.…48 Series, is a 48 AAC per phase rated device with a panel mount or thru-wall mount, natural convection heatsink.
(read more)CARLO GAVAZZI 's CD34 Series liquid level capacitive sensors are designed to detect water-based liquids through non-metallic walls, i.e. plastic or glass. The sensors automatically account for the thickness of plastic or glass walls and compensate for any residual films, moisture or foam accumulation while reliably sensing the presence of the liquid to be detected.
(read more)CARLO GAVAZZI's newest addition to its RGC Series Solid State Contactor platform - single-phase zero-crossing relays, features an integral heat sink. They offer the best in the class current rating of up to 37 AAC at 40°C or 43 AAC at 25°C.
(read more)CARLO GAVAZZI proudly announces the launch of our latest motor thermistor relay in a compact, DIN-rail mount housing. The DTA04 features universal input voltage, giving it flexibility to be installed in a variety of control panels.
(read more)CARLO GAVAZZI is pleased to announce our new DPD Series Three-Phase Monitoring Relay with NFC Configuration. This 3-phase voltage and frequency monitoring relay provides the utmost flexibility in very compact dimensions, as it offers a wide range of features in a mere 22.5mm product width.
(read more)Carlo Gavazzi is proud to announce the launch of the new compact, 45mm wide RSGD Series Soft Starter. The RSGD is an easy to use soft-starter for 3-phase induction AC motors, needing just three settings.
(read more)CARLO GAVAZZI is proud to announce the addition of our new three phase monitoring relays, the DPA52 and DPB52. These devices provide critical protection against phase loss and improper phase sequence, with DPB52 adding additional protection against under-voltage and over-voltage.
(read more)Carlo Gavazzi is pleased to announce the new PD30CN Series Photoelectric Sensors with PointSpot Beam. The visible red light narrow beam makes detection more accurate and allows detection of smaller objects, if compared to standard sensors, but larger than those a laser can detect.
(read more)Carlo Gavazzi is pleased to announce the new WM20 Three-Phase Power Analyzer, an exciting new product range targeted to assist manufacturers and end users in monitoring and managing escalating energy costs.
(read more)CARLO GAVAZZI's two new Earth Leakage Monitoring Relays, the DEA71 and DEB71, when used in conjunction with a CTG Series Core Balance Current Transformer and appropriate circuit breaker, provide machine protection against fault currents, and help to reduce fire hazards. These earth leakage relays react to small changes in current which can occur due to insulat...
(read more)Carlo Gavazzi proudly introduces its new complete range of IEC contactors, overloads and accessories. The CC Series Contactors are available in eight frame sizes, ranging from 25 to 900Amps AC1 (up to 600 Hp at 480VAC). Contactors are available with a wide selection of AC and DC coil voltages, choice of screw or lug terminals on larger contactors.
(read more)CARLO GAVAZZI is pleased to announce two new product lines designed specifically for harsh environments. The new ICS Inductive Proximity Sensors meet or exceed IP69K, ECOLAB, and FDA standards. The new CONB Series Cordsets meet or exceed IP69K and ECOLAB standards. They're perfect for environments where high pressure sprays, high temperatu...
(read more)CARLO GAVAZZI is proud to announce the launch of their newSingle Phase RGx1P Proportional Output Controllers. With a typical solid state relay, the output from measuring or monitoring devices is an analog signal that needs to be converted to a discrete signal to control a ‘common’ solid state relay.
(read more)Carlo Gavazzi is proud to announce our new RGC2 and RGC3 Series of 3-phase switching solid state relays and contactors. They are an addition to our existing RGC1 single phase series of solid state relays and contactors, providing an innovative solution for 2 and 3-pole switching of 3-phase loads.
(read more)CARLO GAVAZZI is proud to announce the launch of our new 25 amp RF1 Series Compact Solid State Relay. The RF1 Series provides compact solid state switching suited for applications with confined space. Long lifetime is ensured by CARLO GAVAZZI’s new assembly technology that significantly reduces stresses of the power semiconductor.
(read more)CARLO GAVAZZI is pleased to announce the expansion of the popular ICB Series Inductive Proximity Sensors. New “Extra-Extended” ICB12, ICB18 and ICB30 sensors provide sensing ranges up to three times the sensing distances of standard M12 (10mm), M18 (20mm), and M30 (40mm) cylindrical inductive proximity sensors!
(read more)CARLO GAVAZZI is pleased to announce an addition to the latest generation of our PA18 Series photoelectric sensors in the popular M18 housing. The PA18CAD…WS Series features a wider detection angle and shorter blind zone.
(read more)