Ultra compact laser
Featured Product from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
CNI LASER develops and produces high stability diode-pumped solid-state (DPSS) lasers and diode lasers, the wavelength covering range is from the ultraviolet to the infrared band (213 ~ 3800 nm). Linear prisms, fiber coupling, beam expander and other accessories can be attached. The switch and output power of lasers are controlled by the RS232 interface connected to a computer. With high stability and compact design, the high stability lasers are widely used in light instructions, test and analysis equipment, optogenetics, laser medicine and other fields.
Features:
- Beam spot pattern: TEM00
- M²: <1.1
- Power stability (RMS@4h?23±3?): <0.1%, 0.3%, 0.5%, 1%.
- Pointing stability (2h?23±3?): <0.05 mrad
- Output power adjustable, LCD
- Control method: TTL modulation, analog modulation, RS232 interface control
Application:
- Medical diagnosis, confocal microscopy
- Optical instrument, scientific research
- Testing and control, direction-finding and instruction
- Laser printer, laser show
- Chip inspection, Ion velocity testing
- Spectrum analysis, DNA sequency
High frequency modulation of high stability laser
- Fast frequency modulation, >1MHz
- High frequency modulation, duty ratio adjustable
- TTL modulation, analog modulation optional
- High extinction ratio, easy for coding
- Compact design, convenient to use
More Featured Products