RF Reference Platforms for 5G, SDR Applications
Featured Product from Critical Link, LLC
The JESD204B serial interface has become the interface standard of choice for high-speed analog-to-digital and digital-to-analog converters (ADCs and DACs). Intel® FPGAs and Intel® SOC FPGAs are well suited to interface to these converters using this interface and Arrow Electronics™ has developed four JESD204B reference solutions using high-speed analog RF transceivers and converter modules based on Analog Devices RF transceivers, ADCs, and DACs. These solutions employ third party carrier board platforms from Critical Link supporting production-ready Systems on Modules (SOMs) based on Intel® Arria® 10 SOC FPGAs.
The hardware for each of these platforms includes:
- An Intel Arria 10 SoC FPGA SOM
- A carrier card with an FMC HPC connector
- An Analog Devices FMC converter board
Example reference designs for the platforms include:
- JESD204B HDL code for the Intel Arria 10 SoC FPGA
- Bootable Linux operating system image
- Custom IIO Linux device drivers
- Support for IIO Oscilloscope, an Analog Devices developed Linux user space application
Each reference platform also includes a unique Quick Start Guide and complete source code for an example design. All documentation is now freely available on GitHub.
The four Arrow Electronics reference platforms are:
The ADRV9371 Platform: The ADRV9371 Platform is a complete development platform for applications that require high-performance radios capable of operating over a wideband frequency range. This platform is based on the Analog Devices AD9371 dual RF transceiver, which has a tunable range of 300 MHz to 6000 MHz. The ADRV9371 FMC converter evaluation board connects to the Intel Arria 10 SoC FPGA using the JESD204B serial interface over an FMC connector at lane rates as high as 6.144 Gbps.
The ADRV9375 Platform: Similar to the ADRV9371 Platform, the ADRV9375 Platform connects an Intel Arria 10 SoC FPGA to an ADRV9375 evaluation board through an FMC connector using a JESD204B serial interface operating at lane rates as high as 6.144 Gbps. The Analog Devices ADRV9375 evaluation board is based on the Analog Devices AD9375 dual RF transceiver, which is similar to the Analog Devices AD9371 dual RF transceiver, but the AD9375 dual RF transceiver adds an on-chip digital pre-distortion (DPD) algorithm block.
The ADRV9371 and ADRV9375 reference platforms are ideal for developing a wide range of RF applications including:
- 3G/4G micro and macro base stations
- 3G/4G multicarrier picocells
- FDD and TDD antenna systems
- Microwave NLOS backhaul systems
- Test and measurement applications
- Software defined radios (SDR)
The ADRV9009 Platform: This platform connects an Intel Arria® 10 SoC FPGA to an Analog Devices ADRV9009 evaluation board over an FMC connector using the JESD204B serial interface operating at lane rates as high as 12.288 Gbps. The Analog Devices’ ADRV9009 is a wide bandwidth, high performance RF integrated transceiver with dual transmitters; dual receivers; and a dual-input, shared-observation receiver. This platform is ideal for developing a wide range of RF applications including:
- 3G/4G/5G TDD Macro Cell Base Stations
- TDD Active Antenna Systems
- Massive MIMO
- Phased Array Radar
- Electronic Warfare
- Military Communications
- Portable Test Equipment