150 Watt Universal Input, 2” x 4” x 1.16” Package
Featured Product from Daburn Electronics & Cable
AC-DC Converters For Industrial Applications
These 150-watt AC-DC converters are ideal for industrial applications. The UI150 is housed in a 2” x 4” x 1.16” package and offer 85 V to 264 V ac universal input, adjustable output voltages as high as 48 Vdc, efficiency up to 92%, low standby power for energy savings, low leakage current and an internal filter to EN55032 Class B standards. These Protection Class I and Class II devices provide 3000 Vac reinforced insulation, and they meet IEC/UL/EN60950-1. Safeguards also include over current, over voltage and short circuit protections. The operating altitude is 5000 m. UI150 AC-DC converters meet safety certifications including IEC/UL/EN60950-1, carry the CE Mark and comply to the RoHS and REACH requirements.