Announcements
Dexter Research Center- Request To Exit Sensor - Motion/Presence Sensor
Thermacon - Concealed Passive Infrared Motion Sensor.
(read more)What if? I wonder if this would work? Let Dexter Research help you find the best solution -- it is what we do day-in and day-out.
From either the perspective of systems performance or systems cost, customized applications of Dexter Research's thermopile technology continue to be the preferred solutions to today's burgeoning infrared detector market.
(read more)Dexter Research - Temperature Sensor Modules with Expanded Range. Recently announced - expansion of its Temperature Sensor Module line and can now offer extensive application solutions to OEM's around the world.
(read more)Dexter Research - Gas Analysis Thermopile Detector Applications:
Excellent for gas analysis, position sensor, and horizon sensor.
Dexter Research Center announces the availability of its new ST60 High Temperature Detectors. The specially constructed MEMS based thermopiles can withstand operating temperatures of 300°C with silicon windows and 225° with coated windows. The silicon-based detectors are available in TO-5 packages with an active are of 0.61mm x 0.61mm.
(read more)A low cost solution for non-contact temperature measurements. The sensor is integrated with signal conditioning that reliably produces a calibrated linear digital output in a plug-and-play package having many options. Programmable outputs and flexible power requirements yield a turnkey solution for medical, consumer, commercial and industrial applications.
(read more)Dexter Research Center,Inc. - Offers extremely high output with best signal-to-noise performance with a time constant of 85ms when encapsulated with Argon gas. Excellent for gas analysis, fire detection and non-contact temperature measurement.
(read more)A single-channel silicon-based thermopile provides lowest cost solutions in a small active area of 0.61mm x 0.61mm in a TO-5 package. Time constant of 18ms with Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C. This detector has a very short thermal shock response to ambient temperature change.
(read more)Dexter Research Center, Inc. Fire Suppression / Detection A variety of products based on yoour specific requirements (8 products): Attributes include: Thin Film vs Silicon, Signal to Noise Ratio (SNR), Package Type, Number of Channels and more...
(read more)Temperature Sensor Module Featuring Expanded Ranges Announced by Dexter Research.
Dexter announced this week the expansion of its Temperature Sensor Module line and can now offer extensive application solutions to OEM's around the world.
(read more)Dexter Research Center, Inc. A four-channel silicon-based thermopile in a TO-5 package. Each small active area is 1.2mm x 1.2mm . Time constant of 25ms with Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C. This detector has a very short thermal shock response to ambient temperature change.
(read more)