Announcements

E-Z-HOOK, a division of Tektest, Inc. has promoted these products / services:

E-Z-HOOK, a division of Tektest, Inc. - Automotive Diagnostic Electrical Test Accessories

Whether users are checking electrical continuity within circuit breakers, determining various measurements, or analyzing and monitoring signals, using E-Z-Hook components and test leads you can easily connect to your digital multimeter (DMM) of choice. (read more)

E-Z-HOOK, a division of Tektest, Inc. - Test Leads w/ Custom Capabilities

A vast selection of standard test lead and patch cord combinations.

By combining our flexible test lead wire with our extensive line of test connectors, clips, test hooks, test probes & adapters, we offer hundreds of combinations both in our catalog & beyond & can easily customize lengths, colors, & connector ends to meet your specific requirements. (read more)

E-Z-HOOK, a division of Tektest, Inc. - Micro Locking Test Hooks for PC Board Holes

Micro Locking Test Hooks for PC Board Holes

The E-Z-Micro-Lock hooks are designed to slip into plated-through PC board test point holes and lock into place onto the board to free your hands and provide a safe, secure, short-free test connection. (read more)

E-Z-HOOK, a division of Tektest, Inc. - Micro-Hook, Double Gripper with 0 .025? Square Pin

Micro-Hook, Double Gripper with 0 .025″ Square Pins

The XKM Micro-Hook double hook is designed for hard to make test connections. The two hooks assure a solid contact with easy-to-use spring loaded design. The narrow nose configuration is ideal for side-by-side stacking of the test connectors. Two 0.025″ square pins exit the plunger on either side. (read more)

E-Z-HOOK, a division of Tektest, Inc. - Custom Solutions - Electrical Test Accessories!

Our goal is to be your single source for test and measurement products and services.

At E-Z-Hook we like to think that CUSTOM IS STANDARD. Our goal is to provide clients product manufactured how they need it. (read more)

E-Z-HOOK, a division of Tektest, Inc. - High Temperature Test Hook Connectors and Leads

Mini and micro hook test connectors that support high temperature testing enviroments.

Tested to support high temperatures for extended periods at 250°F/300°F and short cycles as high as 300°F/350°F depending on hook option selected. These three test hook connectors can be made into high temperature test leads by using our... (read more)

E-Z-HOOK, a division of Tektest, Inc. - Harness Board Components: Nail Clip, Test Terminal

Offering nail clips, test terminals and harness board nails.

E-Z-Nailclip™ and bread boarding kits are ideal for holding wire ends firmly in place. Nail clips provide efficient harness board construction and can be driven directly into wood like a nail or used in predrilled holes and breadboards. Harness board nails are available from 1.25" to 5" in length and w... (read more)

E-Z-HOOK, a division of Tektest, Inc. - High Quality Harness Board Components!

From Nail Clips, Test Terminals, Nails or Accessories!

Nail clip test terminals: standard, heavy-duty, high-temp, multi-wire connection, on threaded post, insulation-piercing, or adapters (banana plug, pin plug, terminal ring). Also various nickle-plated steel & heat-treated nails, driving tool, & PE or Nylon spiral harness spools. (read more)

E-Z-HOOK, a division of Tektest, Inc. - Wire Attack Test Leads - Custom Solutions!

E-Z-Hook manufactures both hand-held and deployable connectors in various sizes and needle bed configurations.

Piercing wire clamp to stacking banana plug test leads for wire attack kits. Developed as part of our tactical defense product offering. This piercing clamp is perfect for non-invasive, sensitive environments where safety is of paramount concern. (read more)

E-Z-HOOK, a division of Tektest, Inc. - Medical Industry Manufactured Electrical Solutions

A vast selection of standard test lead and patch cord combinations.

By combining our flexible test lead wire with our extensive line of test connectors, clips, test hooks, test probes & adapters, we offer hundreds of combinations both in our catalog & beyond & can easily customize lengths, colors, & connector ends to meet your specific requirements. (read more)

E-Z-HOOK, a division of Tektest, Inc. - Custom Manufactured Energy Industry Solutions

Provides testing connectors & wire/cable assemblies to pair with measurement/diagnostic devices to maintain safety in the field.

Both off-the-shelf & custom manufactuered components are outfitted for many service teams of repair & maintenance technicians working in various industries segments (elevators, generators, large battery cabinets, power eq... (read more)

E-Z-HOOK, a division of Tektest, Inc. - 50% Off New Electrical Connectors & Test Leads

50% Off New Electrical Connectors, Adapters, and Test Leads

At 50% off the original retail price? are? supplies on sale will not last. They will not be restocked so order soon before we sell out! (read more)

E-Z-HOOK, a division of Tektest, Inc. - Extension Tool to Deploy Connectors & Cut Wire!

Slim & long extension tool provides diagnostics of wire in hard to reach places by attaching to deployable connectors or the wire cutter attachment.

Used up to 1.1 feet away via a 10 mm hole or gap for the extension tool to grab wire & release connector or cut wire for handsfree testing in tight spaces without having to reach the desired location by hand. (read more)

E-Z-HOOK, a division of Tektest, Inc. - EOD Tactical Solutions Defense Kits!

E-Z-Hook is proud to manufacture products specifically designed for military and tactical use.

Since entering the industry in 1970, we are currently servicing government and defense organizations on a global scale... (read more)

E-Z-HOOK, a division of Tektest, Inc. - Coaxial Cable Spools - Custom Lengths!

Coaxial cable spools as well as pre-assembled onto cable assemblies.

Insulation: PVC, PE, Teflon, Thermoplastic - Wire Gauge (AWG): 26, 25, 24, 22, 20, 18, 13 - Length: custom, 50, 100, 500, 1000 ft spools - Configuration: RG58C/U, RG59/U, RG62B/U, RG142B/U, RG174/U, RG213/U, RG214/U, RG315/U, 1 Pair Microphone, 1 Pair Twisted, 2 Pair Twisted... (read more)

E-Z-HOOK, a division of Tektest, Inc. - Thin Micro-Hook Test Connector with Square Pin

The P25 is designed specifically for testing in narrow and small contact areas.

An ultra-thin blade and housing allow easier access in small spaces as well as the ability to stack hooks for multiple contacts. The 0.025" square pin allows for 0.025" square socket lead options to be easily attached. (read more)

E-Z-HOOK, a division of Tektest, Inc. - Heavy-Duty Insulation-Piercing Test Hooks & Leads

Heavy-duty test hooks ideal for connections over large leads, lugs, and terminals.

Macro-hook offered in two lengths, 3.25 in (82.55 mm) or 5.5 in (138.7mm), with various types of contact blades including: standard, insulation-piercing, copper, or right-angle bend contact blade. (read more)

E-Z-HOOK, a division of Tektest, Inc. - Banana Plug Connectors & Adapters & Test Leads

Manufacturer of an extensive banana plug, socket connector and adapter product line.

We offer individual connectors as well as banana plug test leads and banana plug cable assemblies. This enables users to create their own DIY (do-it-yourself) components or to provide users with already assembled test leads and cables. (read more)

E-Z-HOOK, a division of Tektest, Inc. - Test Hooks: Mini, Macro, Micro

E-Z-Hook manufactures a complete product line of test hooks that can be used individually or connected to test leads and cable assemblies.

Originator of the hypo-action hook, E-Z-Hook continues to expand its test hook line to meet industry demands. We provide solutions to your smaller micro, standard mini, and larger macro sized connection requirements for indus... (read more)

E-Z-HOOK, a division of Tektest, Inc. - Audio Connectors & Test Leads & Cable Assemblies

We are proud to offer both audio and video connectors and cables assemblies.

We have a standard product line of test leads and cable assemblies but our speciality is custom assemblies. We can make it using any E-Z-Hook or third party connector and utilize various wire options. (read more)

E-Z-HOOK, a division of Tektest, Inc. - Insulation-Piercing Test Leads & Connectors

Non-invasive testing in live environments where safety is of paramount concern.

No more need to strip or cut wire to be tested, just simple grab the wire you want to test and pierce it with the insulation needle or needles on the contact tip. With needle removal, there is only a small incision left behind to maintain wire integrity for long-lasting use. (read more)

E-Z-HOOK, a division of Tektest, Inc. - Slim Micro Hook with Two Contact Blades

Double hook & ultra thin body for side-by-side stacking connections.
Diagnostic work in tight spaces is made easy by the X2015 slim double-gripper clip by E-Z-Hook. Direct contact from the double-gripper hooks thru the pin means no compromising on connections. (read more)

E-Z-HOOK, a division of Tektest, Inc. - Flexible & High Stranded Wire Spool: Custom Length

Wire spools with custom lengths.

Insulation: PVC (Polyvinyl Chloride), Teflon, Silicone, Rubber

Wire Gauge (AWG): 28, 24, 22, 20, 18, 16, 14

Lengths: custom, 100, 500, 1000 foot spools, 7-48 inch & 10-60 inch coil cords (not in spools)

Colors: Black, Brown, Red, Oran... (read more)

E-Z-HOOK, a division of Tektest, Inc. - Popular Automotive Diagnostic Parts

This heavy-duty test hook includes a single stainless steel needle that pierces 28-14 AWG wire. The chisel-tip, slim body design makes it easy to navigate through nested wire bunches and isolate a single wire for connection and testing. (read more)

E-Z-HOOK, a division of Tektest, Inc. - Long Handle Test Probe Leads

Acrylic 30” handle (unscrews into two 15” halves for storage); keeps safe distance while testing
Customizable probe tips, connectors, wire, length, & color (read more)

E-Z-HOOK, a division of Tektest, Inc. - Flexible test lead for diagnostics

The 213W is E-Z-Hook's most popular mini-hook to a pre-stripped wire. Allows user to configure their own test wire assemblies. (read more)

E-Z-HOOK, a division of Tektest, Inc. - A GUIDE TO ALLIGATOR CLIPS

Applications

  • Electrical Circuits
  • Automotive Analyzers
  • Meter Testing Equipment
  • Battery Testing
  • Grounding Applications
  • Welding / Earthing / Bonding
(read more)
E-Z-HOOK, a division of Tektest, Inc. - Audio Connectors & Test Leads & Cable Assemblies

We are proud to offer both audio and video connectors and cables assemblies.

We have a standard product line of test leads and cable assemblies but our speciality is custom assemblies. We can make it using any E-Z-Hook or third party connector and utilize various wire options. (read more)

E-Z-HOOK, a division of Tektest, Inc. - EOD Bomb Techs demand quality connections

E-Z-Hook’s wire attack kits provide the essential diagnostic tools designed for EOD operators to rapidly diagnose wires within electronic circuits. In such a specialized field, many of our EOD products are custom, however, we have launched a collection of standard product kits specifically created to meet the market needs. (read more)

E-Z-HOOK, a division of Tektest, Inc. - E-Z-Flex Adapter Kits: Banana & Pin Sockets

E-Z-Flex Adapter Kits offer 16 connectors with both banana or pin plugs or sockets in a range of sizes and combinations.

The housing is made with flexible insulation to bend the adapter in order to provide easy access and use in the most unquie enviroments. (read more)

E-Z-HOOK, a division of Tektest, Inc. - AUTOMOTIVE DIAGNOSTIC TESTING COMPONENTS

Our insulation piercing macro-hooks and test leads are made to be durable and designed for daily use. Engineered with no sliding contacts, the design ensures an accurate signal, even in the dirtiest and greasiest environments. (read more)

E-Z-HOOK, a division of Tektest, Inc. - Test terminals & wire harnesses for Aerospace

With our extensive line of test cables, hooks, and connectors, E-Z-Hook provides additional products to fill needs that support test laboratories, aviation battery servicing, R & D requirements, and more. (read more)

E-Z-HOOK, a division of Tektest, Inc. - Coaxial Cable Assemblies - Custom Capabilities!

Cable assemblies with an assortment of connectors, wire or cable type, length, & color.

Manufactures a variety of BNC Coaxial Test Cables and Assemblies standard with RG58C/U, RG59/U, RG62B/U and RG174/U coaxial cable. Available with a Y-block cable splitter and come standard with a red 3” center contact lead and a black 9” center lead to various off-the-she... (read more)

E-Z-HOOK, a division of Tektest, Inc. - Automotive Electrical Manufactured Solutions

Over 35 years of proven experience in the field. Testing was never so easy.

Since the late 1980’s, E-Z Hook has serviced automotive repair technicians & shops with a wide variety of automotive specific testing accessories and DMM test leads available as individual items, sets, and kits. Both off-the-shelf & custom manufactuered wire/cable... (read more)

E-Z-HOOK, a division of Tektest, Inc. - XM25 hypo-action, micro-hook test connector

The XM25 Micro-Hook is designed for use where weight and leverage may damage components. Its lightweight body (less than 1 gram) and hypo-action hook easily allows for direct hook up to delicate wires and components. (read more)

E-Z-HOOK, a division of Tektest, Inc. - Standard & Custom products for the Energy Industry

We work with our clients to create the test accessory that best fits their application. Through these efforts we have developed our long-handled probes, fused jumper kits, copper testing hooks, and tag-out components. (read more)

E-Z-HOOK, a division of Tektest, Inc. - Defense & EOD Tactical Solutions

EOD Tactical Solutions Defence Kits

E-Z-Hook is proud to manufacture products specifically designed for military and tactical use. Since entering the industry in 1970, we are currently servicing government and defense organizations on a global scale. In 2005, we expanded into the explosive ordinance disposal (EOD) space, initially with customized needle beds and then with our XB i... (read more)

E-Z-HOOK, a division of Tektest, Inc. - Insulation-Piercing Harness Board Connector

Insulation-Piercing Harness Board Connector

The 8507 insulation-piercing harness board connector accepts wire diameter up to 0.20’’ (5.08 mm) and can be inserted from multiple angles within the 180 degree opening. The spring tension of 7 onces operates the product into the open position.

Available in 10 colors and 4 thread studs (4-40, 6-32, 8-32, and 10-... (read more)

E-Z-HOOK, a division of Tektest, Inc. - Coaxial Test Cables Assemblies & Adapters

E-Z-Hook’s coaxial-connectors and cables are trusted across multiple-industries. A US manufacturer of high-quality coaxial-assemblies, we offer BNC, Double-Banana, TNC, N-series, UHF, SMA and LOC connectors to meet your testing requirements. (read more)

E-Z-HOOK, a division of Tektest, Inc. - Multimeter Test-Leads in sets and kits

E-Z-Hook offers an assortment of test-lead sets and kits used with most Digital Multimeter brands including, Fluke, Simpson, Amprobe, and more. All preassembled kits are customizable for your industry needs.
(read more)

E-Z-HOOK, a division of Tektest, Inc. -  at E-Z-Hook Custom Assemblies Is Our Standard

In a continuously evolving technological age with industry requirements changing daily, our goal is to provide clients with products manufactured to meet their new industry requirements. With that in mind, E-Z-Hook operates with a CUSTOM IS STANDARD philosophy. (read more)