Announcements

GGB has promoted these products / services:

GGB - Bearings for use in Industrial air compressors

Nobody knows operational uptime in the fluid power industry better than GGB. Not only do our low-friction, self-lubricating bearings perform more reliably under high loads and speeds, they’re also more resistant to cavitation and chemical attack. (read more)

GGB - TriboShield Coatings: Extend system life

GGB's TriboShield coatings, applied to various substrates, offer corrosion, wear, and chemical resistance, ensuring extended system life. Partner with GGB for efficient solutions across multiple industries. (read more)

GGB - HPMB Precision Fiber Reinforced Composite Bearings
  • Suitable for Continuous Sliding, Rotating and Oscillating Movement
  • Simple assembly
  • Resistant to Shock Loads
  • Maintenance Free Operation
  • Lubricated operation
  • High Load Capacity
  • Extended service life
  • Dry operation
(read more)
GGB - GGB Bearing for Industrial air compressors

GGB offers different tribological solutions which may be regardless of geometry and material, may be new replacement of traditional compressor components - providing compressor applications access to multiple product lines & technologies to find right price/performance solution. (read more)

GGB - IMPROVING PERFORMANCE FOR THE FLUID POWER INDUSTRY

GGB maintenance-free bearings are compatible with common hydraulic fluids and many types of water emulsions, making them ideal for use in vane pumps, gear and piston pumps and motors. In addition to excellent friction and wear properties, their ability to perform reliably under demanding loads and speeds make them well suited for many fluid power applications. (read more)

GGB - Reducing Energy through Engineered Bearings

Choose GGB as your partner for dependable solutions that withstand harsh conditions and heavy loads without sacrificing performance. (read more)

GGB - Bearing & Coating Solutions for Crane Applications

In industries with crane applications, design engineers face a multitude of challenges like greasing systems, sealing issues, and NVH management, impacting the bottom line. If you're dealing with similar challenges, GGB is dedicated to collaborating with partners, offering innovative and cost-effective tribological solutions. Let's work together on your next design. (read more)

GGB - Bright solutions for solar power applications

Solar farms endure severe environmental conditions, challenging solar design engineers to seek self-lubricating solutions that minimize costly downtime and maintenance, extend service life and withstand rugged environments while maintaining performance. (read more)

GGB - Bearing Solutions for Automobile Seating

What many engineers do not realize is that bearings often determine other components, including the housing, shaft, and support structures, and are instrumental to a properly fit seat. These small components can cause a chain reaction that results in unforeseen consequences. (read more)

GGB - Bearing & Coating Solutions for Electric Vehicles

Partnering with GGB early in the systems design process and selecting the right tribological materials proves to enhance overall systems performance, reduce energy losses from friction and ultimately extending battery life. (read more)

GGB - GGB's Engineered Solutions for BEV Compressors

Design engineers can partner with us early in the design phase to assure reliable, cost-effective solutions with shorter lead time. We commit to sharing our tribological expertise and friction management expertise. (read more)

GGB - Bearing Solutions for Lubricated Applications

AuGlide®, SY and SP Bimetal Bearings
The more and more demanding specifications of today's high performance equipment and systems require that the bearings operate not
only under severe working conditions with minimal or no maintenance but that they also offer increased reliability and durability with lower
operating costs. (read more)

GGB -  Enhancing Bearing Performance with TriboShield

In many industries, complex shapes and surfaces create material challenges for engineers looking to increase performance of their systems while reducing friction and slowing wear for the long haul. What if there was a solution offering freedom of geometry for sliding surfaces? (read more)

GGB - Navigate the challenges of aerospace innovation

In aerospace design, combatting wear of surfaces and unstable movement is a common challenge faced. Partner with GGB to navigate the challenges to uncompromised comfort. (read more)

GGB - Fiber Reinforced Composite Bearing with PTFE Liner

The specially designed GGB GAR-FIL® bearing consists of a proprietary filled PTFE tape liner on a backing of continuous wound fiberglass encapsulated in a high-temperature epoxy resin. (read more)

GGB - Self-Lubricating Engineered Plastic Bushings
  • Good bushing performance in dry working conditions.
  • Very good bushing performance in lubricated or marginally lubricated applications
  • Corrosion resistant in humid/saline environments
  • Very good price performance ratio
  • Very good weight performance ratio
  • Within injection moulding tool feasibility unlimited dimensions and design featu...
(read more)
GGB - UV Resistant Bearings

UV Resistant Bearings for Sun & Outdoor Applications (read more)

GGB - Self-lubricating grease-free bearing solutions

Are maintenance and downtime issues causing challenges with renewable energy applications? GGB's self-lubricating grease-free bearing solutions are designed to reduce costly downtime and equipment failure while extending service life (read more)

GGB - Aircraft Bearings for the Aeronautic Industry

In the aerospace industry every detail matters. Partner with GGB to meet challenges for smaller, lighter, safer solutions without compromising comfort, meeting demands to extend service life and reduce costs. (read more)

GGB - The ideal automobile bearing for your project

GGB bearings and surface solutions not only meet strict criteria for the design, function and emissions, they also help make your vehicles safer and more reliable with better fuel economy. Add it all up and it all translates to customer satisfaction. (read more)

GGB - GGB coatings revolutionize component designs

Beyond bearings, enhancing performance with polymer coatings
Design engineers are frequently challenged to optimize their system’s efficiencies. Tribological coatings can remove unnecessary components, minimize maintenance, while reducing system costs. Learn how GGB coatings can optimize your system! (read more)

GGB - Learn how GGB coatings can optimize your system!

Beyond bearings, enhancing performance with polymer coatings
Design engineers are frequently challenged to optimize their system’s efficiencies. Tribological coatings can remove unnecessary components and minimize maintenance, while reducing system costs. Learn how GGB coatings can optimize your system! (read more)

GGB - What is Tribology?

What would it be like if there was a solution that offered optimum tribology combined with an improved surface technology? What if there was a solution suitable for both conventional plain bearings and complex geometric shapes? (read more)

GGB - Energy applications for a brighter future

Solar trackers, wind turbines and hydro dams depend on reliable solutions that can withstand harsh environments and reduce downtime, while increasing the time between regular maintenance operations. (read more)

GGB - Collaborating with GGB’s engineering experts

Collaborating with GGB’s engineering experts allows design engineers to feel relief knowing our extensive experience and durable materials provide reliable solutions hand selected for your application. (read more)

GGB - Enhancing performance with polymer coatings

At GGB, we aren’t afraid to take risks for our customers and take pride in working closely with customers in the early stage of a design to think broadly and boldly—to expand beyond traditional surface engineered solutions. (read more)

GGB - Bearing solutions for Hydropower Dam Turbines

Maintenance issues, downtime and increased costs caused by unreliable bearings are challenges that many applications in the renewable energy industry face. That’s why GGB offers innovative bearing solutions designed to prevent costly downtime and equipment failure in hydropower, solar and wind applications. (read more)

GGB - Solutions to Energize the Future

Are maintenance and downtime issues causing challenges with renewable energy applications? (read more)

GGB - The advantages of our TriboMate Paired Coatings

Manufacturers of Food and Beverage transportation chains require a Surface Solution that offers long service life, no maintenance, low friction and high wear resistance. GGB knows and understands these challenges. (read more)

GGB - The Future of Polymer Coatings Solutions

What would it be like if there was a solution that offered optimum tribology combined with an improved surface technology? What if there was a solution suitable for both conventional plain bearings and complex geometric shapes? (read more)

GGB - Limitless Possibilities in Prosthetic Mobility

Prosthetics rely on bearings and coatings for superior performance and safe operation without compromising comfort. (read more)

GGB - Custom solutions for aerospace bearings

Our aircraft bearing solutions are used across a broad range of aerospace applications from landing gear, flight controls and engines, to passenger seating and a wide variety of made-to-measure applications for the Aerospace industry. (read more)

GGB - On the Waterfront with GGB Bearings

Designed to replace a greased bronze bearing in a key chassis component, the GGB solution includes a specially designed fiber reinforced composite bearing and dual-part axial thrust washer made of engineered plastics materials. (read more)

GGB - Custom aerospace bearing Solutions

In the aerospace industry every detail matters. Because even the smallest inefficiencies can compromise cost, ride quality and passenger safety. GGB's lightweight, maintenance-free bearings not only meet but exceed expectations. (read more)

GGB - Bearing Solutions for Railway Applications

GGB's Heavy-duty Bearing Solutions for Railway Applications (read more)