Bicycle dynamic road testing machine
Featured Product from Haida International Equipment Co., Ltd.
Product description:
Bike dynamic road testing machine is suitable to test bike’s run test& brakes performance test. The tester is formed by two rollers with varied diameter and follows specification to install jump plates at bike’s seat post. pedals, bars, luggage carries, with load set to this tester. Adjust the distance between front and rear wheel base on the standard for complete cycles, constantly rotate the wheel is by 7-27km/hr and the bike is supposed to maintain its normal function, no part damage or crack is found. For brake test, follow the specification specified roller’s friction coefficient, wind speed and water-spray amount of loaded brake & handlebars to test the performance
Structure & Function:
This bike and road test machine is formed by two different diameter rollers and follows specification to install jump plates at bike’s seat post, pedals, bars, luggage carries, with load set to this tester. Adjust the distance between front and rear wheel base on the standard for complete cycles, constantly rotate the wheel by 7-27km/hr so that the bike is supposed to maintain its normal function, and no part damage or crack is found. For brake test, follow the specification specified roller’s friction coefficient, wind speed and water-spray amount of loaded brake holding handle to test the performance and judge bike's performance under the defined frequency.
Advantage:
1. Integrated Machine includes Road Dynamic Test and Brake Performance Test.
2. The machine can do tests under both Dry and Wet conditions, which can simulate actual environment.
3. It can meet international standards EN 14781, EN 14764, EN14765, especially latest standard ISO 4210.
4. EN 14781-----Racing bicycles-Safety requirements and test methods
5. EN 14764-----City and trekking Bicycles-Safety requirements and test methods
6. EN 14765-----Bicycles for young children-Safety requirements and test methods
7. ISO 4210------ Cycles. Safety requirements for bicycles
8. The machine can stop automatically after specimen breakage.
9. PLC large touch screen with easily and friendly operation.
Designed standard:
EN14764, EN14765 (City and trekking bicycle Part 4, Bicycle for young children Part 4)