Magnetic Tube Lifters
Featured Product from Industrial Magnetics, Inc.
Literature Download: Magnetic Tube Lifters
Magnetic Tube Lifters
On the move! Our Magnetic Tube Lifters are designed to assist in stacking, destacking, loading and unloading for a variety of tube and pipe applications. This is a permanent magnet that requires a simple burst of shop air to release the row of tube or pipe. A little air goes a long way with this product!
Our Magnetic Tube Lifters are designed to assist in stacking, destacking, loading and unloading for a variety of tube and pipe applications. This is a permanent magnet that requires a simple burst of shop air to release the row of tube or pipe. In the result of a loss of shop air, the Tube Lifter is designed to remain in a "failure safe" mode, without the need for a battery backup system; simply put, the magnet will not drop the tube or pipe, ensuring safer working conditions. The Tube Lifter is ideal for hydroforming, roll-forming, packing, cutting or tube and pipe fabrication applications.
Benefits
- Simple burst of air is required to GRIP or RELEASE
- Works on round, square & custom shaped tubing
- Operates on 85 PSI shop air
- Destacks nested tubing
- Reduces cycle times in many tube handling applications
- Failsafe design (No battery backup required)
Features
- Powerful, rare earth magnetic circuit
- Stainless steel housing
- 100mm air cylinders with 3/8" NPT ports – cylinder size based on application
- Unique magnetic circuit prevents tubes from rolling or shifting during transport
Options
- Available with custom cylinders, magnetic circuits and pick-up points
- Spreader system for mounting magnets
- Protective magnet covers for polished, plated & painted tubing
Follow us on:
Watch>>>Industrial Magnetics, Inc. - Providing Magnetic Solutions Since 1961
IMI is an industry leader in providing both permanent magnets and electromagnets for work holding, lifting, fixturing, conveying and magnetic separation.
At IMI, our specialty is custom fabricating! We design, engineer and manufacture magnetic assemblies and magnetic separation devices for our customers' specific requirements, and take pride in the quality and performance of our products.
With worldwide distribution through a combination of a direct sales force and manufacturers representatives, we strive to provide personalized service and innovative solutions to meet the exact needs of your application.
Certification And Compliance Initiatives
Industrial Magnetics, Inc. strives to provide our customers with the highest quality products and services. Listed here are just a few of the regulations and practices we comply with to provide users with the safest and most environmentally friendly magnetic products available. Please contact us if you have any questions regarding our manufacturing process and standards compliance.