Arduous application oil bath clutches

Featured Product from jbj Techniques Limited

More Info Email Supplier Request a Quote

Free standing clutches of the multiple plate, oil bath type. These clutches are particularly suited to arduous applications and are capable of withstanding high radial loads.


PFI 60 & PFI 120 - multiple disc clutch in oil bath, hydraulically operated with 12 volt or 24 volt DC solenoid selector for remote control. Cylindrical input shaft; female splined shaft for hydraulic pump connection. SAE 3-2-1 housing or free standing mounting possibilities. Either right or left hand input rotation (to be specified with order). Oil must be cooled by an external heat exchanger.


» Cylindrical input shaft; female splined shaft for hydraulic pump connection.
» SAE 3-2-1 housing or free standing mounting possibilities.
» Either right or left hand input rotation (to be specified with order).


For power curves, application service factors visit www.jbj.co.uk/oilbathclutches.html
for further details.

The team of friendly, highly qualified and experienced engineers at jbj Techniques Limited are here to assist in the correct specification of mechanical power transmission and fluid power components. Telephone: +44 (0)1737 767493 or email info@jbj.co.uk