PCB Screw Terminals for high-density packaging
Featured Product from Keystone Electronics Corp.
These easy-to-mount, multipurpose screw type terminals are a practical, low-cost alternative to PC screw type edge connectors, barrier blocks, terminal boards and terminal strips. Steadfast and easy to install, will accommodate solid or stranded wire, crimp-type terminals or lugs. Multi-placement of these low-profile terminals make them ideally suited for high-density packaging. Supplied unassembled or with screw installed and captivated.
Key Features:
• Low profile
• Stable, no-rock design with exclusive anti-rotational feature
• Easily mounts with four legs into pre-drilled or punched holes
• Accepts 14-22 AWG solid or stranded wire, crimp-type terminals
• RoHS Complaint
• Ideally suited for high-density packaging
• Available in horizontal or vertical mounting
• Space-saving and time saving
• Easy accessibility for PC board testing
• Binding screw is positioned above board level to avoid wicking during wave soldering
• Terminals are made of Brass with Tin Plate
• Available with Colored Screw heads for enhanced visual identification
• Available with SEMs Screws for enhanced wire security
• Supplied with a combination drive 6-32 binding head screw
For complete details and specifications contact Keystone Electronics Corp., 55 South Denton Ave, New Hyde Park, NY 11040; Tel: (800) 221-5510 or (516) 328-7500; Fax: (516) 328-1080; E-mail: kec@keyelco.com or their webiste www.keyelco.com