Announcements

MP Metal Products has promoted these products / services:

MP Metal Products - 0.020" thick x 4” x 10”, B-148 roof tab

This profile is formed in pre-painted or mill finish aluminum. The part typically fits below roof shingles to direct and drain water off a roof. If desired, the finish can be primed for re-painting, or color matched if quantities permit. (read more)

MP Metal Products - 2-1/2" x 3", 12 gauge roll formed frame

This roll formed steel channel is a basic U-shaped cross section, with two longer return legs. The profile is produced in Stainless Steel to match other parts in the assembly. Holes can be included as needed. Steel channels can serve as girts, studs, braces, joists or other structural and non-structural components to provide added strength. (read more)

MP Metal Products - Stainless Steel C-131 basic U-shaped cross section

This roll formed steel channel is a basic U-shaped cross section, with two longer return legs. The profile is produced in Stainless Steel to match other parts in the assembly. Holes can be included as needed. Steel channels can serve as girts, studs, braces, joists or other structural and non-structural components to provide added strength. (read more)

MP Metal Products - Roll Formed Custom Shapes and shapes for new uses

We work with engineers, designers, product managers and inventors to develop new profiles, or adapt common shapes for new uses. (read more)

MP Metal Products - Shelving components

Commonly used as a shelf component in a commercial or retail application. (read more)

MP Metal Products -  Commercial Shelving: 23 Gauge galvanized SHELF

Commonly used as a shelf component in a commercial or retail application. (read more)

MP Metal Products - Profile lends framing support to weak areas

2.6” high x 2” wide "J" Shape in 21 Gauge Galvanized Steel. This profile is used as an End Stile component in an overhead door. As such, it provides framing support to bolster weak areas. (read more)

MP Metal Products - Profile for framing and support applications

0.75” high x 4” wide "W" Shape in 10 Gauge Galvanized Steel. This profile can be used in framing and support applications to bolster weak areas. The Galvanized coating adds corrosion resistance. (read more)

MP Metal Products - Roll Formed Construction Parts from MP Metal

We work with engineers, designers, product managers and inventors to develop new profiles, or adapt common shapes for new uses. Parts are made to order and controlled according to 9001:2015 expectations. Nothing is stocked. Production lots are traceable and custom packaging is possible. (read more)

MP Metal Products - Roll Formed Construction Parts

We work with engineers, designers, product managers and inventors to develop new profiles, or adapt common shapes for new uses. Parts are made to order and controlled according to ISO 9001:2015 expectations. Nothing is stocked. Production lots are traceable and custom packaging is possible. (read more)

MP Metal Products - Arc-shaped 16 Gauge Cold Rolled Steel Channel

This ring is roll formed in 0.060" cold roll steel and later powder coated for corrosion protection. (read more)

MP Metal Products - 26-gauge roll formed fence rail painted tube.

This RED pre-painted open seam tube open seam tube is formed with a Galvanized steel base metal for an attractive, cosmetic appearance. (read more)

MP Metal Products - Copper heat transfer plate for PEX tubing

These PEX heat transfer plates are manufactured from copper and are designed to improve performance of the radiant floor heating system by dispersing the heat from PEX tubing into the flooring above. (read more)

MP Metal Products - A Center Stile component for an overhead door.

2.6” high x 2” wide "J" Shape in 21 Gauge White, Pre-painted Galvanized Steel. This profile is used as a Center Stile component in an overhead door. (read more)

MP Metal Products - SUPPLIER of the Year Award ORBIS

SUPPLIER of the Year Award ORBIS
Powered by Menasha Corporation
In recognition of outstanding contribution
in delivering the ORBIS Value Proposition
MP Metal Products
2022 (read more)

MP Metal Products - Quality Metal Shapes and Parts delivered on time.

We process metal strip, coil and sheet in gage thickness from 0.005" up to 0.165", and widths up to 48" depending on the shape. MP Metal Products specializes in private-label manufacturing typically for OEM accounts expecting quality parts delivered on time. (read more)

MP Metal Products - H type hardboard siding joint connector

We work with engineers, designers, product managers and inventors to develop new profiles, or adapt common shapes for new uses. (read more)

MP Metal Products - Textured hardboard corner

We work with engineers, designers, product managers and inventors to develop new profiles, or adapt common shapes for new uses. (read more)

MP Metal Products - Roll formed lighting bezel.

This ring is roll formed in 0.021" cold rolled steel and then polished and chrome plated. End holes are included for fastener connections. A range of other diameters is possible with the same tooling. (read more)

MP Metal Products - Wide pre-painted aluminum stiffener.

This part is sometimes used as a splice joint to connect other components. The material is pre-painted Aluminum to provide corrosion resistance. (read more)

MP Metal Products - Roll formed galvanized electrical conductor bar.

This channel is roll formed in corrosion resistant material such as Hot Dipped Galvanized, Copper, Stainless, or Aluminized. The function of a Conductor Bar is to provide electricity to overhead cranes, hoists and other types of moving equipment. (read more)

MP Metal Products - Roll formed copper electrification bar

This channel is roll formed in corrosion resistant material such as Hot Dipped Galvanized, Copper, Stainless, or Aluminized. The function of a Conductor Bar is to provide electricity to overhead cranes, hoists and other types of moving equipment. (read more)

MP Metal Products - Heavy duty metal SIGN POST

In this example the leading edge is tapered to drive into the ground. A hat channel is usually defined as a corrosion-resistant framing piece, typically used to fur out walls in masonry and ceiling projects. Girts and purlins are also components of the secondary frame of a metal building in agricultural, residential, industrial and commercial steel buildings. (read more)

MP Metal Products - Top Hat for Pallet Rack

16 Gauge Galvanized Hat Shape, 4" Vertical x 6" Web, 8" overall width. This Hat may be used as a stiffener or possibly as a support for items placed in Pallet Racks. (read more)

MP Metal Products - Roll Formed Rings

Rings are rolled and bent into circular patterns from angles, channels and special shapes. They often are used to join or seal two other parts, such as drums and lids (read more)

MP Metal Products - Roll Formed C-Sections

cee-sections are used in many industries that call for a lighter weight and gauge structural component where a I-beam or T-beam might be too heavy. Also, their shape makes them ideal for use as channels, cable trays, fencing and railings, reinforcements, brackets, etc. (read more)

MP Metal Products - Gauge roll formed and powder coated profile.

Cee-112
0.8" x 1.5", C-112 14 gauge roll formed and powder coated profile. The base material for this profile is hot rolled, pickled and oiled steel. After forming it is powder coated assembled with other components. (read more)

MP Metal Products - PEX heat transfer plates Custom Manufactured

Heat transfer plates are ideally and economically produced using our roll forming processes. Critical to home and industrial heating systems, PEX is fast becoming the chosen alternative to rigid metal tubing and heat transfer plates made by MP Metals are your best bet when increasing the efficiency of your heating systems. (read more)

MP Metal Products - Roll formed pre-painted aluminum soffit.

Roll formed pre-painted aluminum soffit. This profile is formed in pre-painted aluminum. Lances are added to provide ventilation. As a coil-based process, economical production quantities begin around 5,000 lineal feet. Custom lengths are available to meet OEM requirements. (read more)

MP Metal Products - Commercial Roll Formed Construction Parts

Construction Parts are shapes often used in the building and construction industry with applications in commercial, residential, agricultural and industrial markets. We work with engineers, designers, product managers and inventors to develop new profiles, or adapt common shapes for new uses. (read more)

MP Metal Products - Receive the best value for your rollforming dollar

This Design Guide will help you receive the greatest value for your rollforming dollar. (read more)

MP Metal Products - Banding & Strapping to support building insulation

Banding and Strapping Coils to support building insulation and other applications are available in custom widths and lengths. White is a common finish. Typical gauges run from 0.015” to 0.025” thick, in widths from 0.5” to 4”. (read more)

MP Metal Products - Custom Roll Forming for Building Applications

CONSTRUCTION PARTS are shapes often used in the building and construction industry with applications in commercial, residential, agricultural and industrial markets. Economical production runs typically begin around 5,000 lineal feet for profiles that have existing tools (read more)

MP Metal Products - Let us clad and cover print your parts

At MP Metals we have the capability to clad your parts with a made-to-fit sleeve from a variety of materials and inkjet them with part numbers, descriptions or other information inline. Materials include vinyl, plastic, etc. (read more)

MP Metal Products - We specialize in custom roll forming!

We have 35 roll formers serving automotive, agricultural, transportation, construction, material handling, storage, medical, furniture, electrical, recreation, and other markets.

As a coil-based process, typical production lots begin around 5,000 lineal feet. (read more)

MP Metal Products - Pre-Punched Steel

Whether your parts are continues feed, discrete parts, pre-finished or pre-painted, pre-punched with holes or slots, we can handle just about anything. (read more)

MP Metal Products - Pre-painted, Pre-Punched Steel Parts

Whether your parts are continues feed, discrete parts, pre-finished or pre-painted, pre-punched with holes or slots, we can handle just about anything. (read more)

MP Metal Products - What exactly is Roll Forming? Find out the basics

Roll forming video from Dalarna University:
"What exactly is Roll Forming?"
Find out the basics...watch this short instructional video produced by Dalarna University. (read more)

MP Metal Products - Custom made CONSTRUCTION PARTS

We work with engineers, designers, product managers and inventors to develop new profiles, or adapt common shapes for new uses. Parts are made to order. Nothing is stocked. Production lots are traceable and custom packaging is possible. (read more)