Thermal Imager PI 160

Featured Product from Optris Infrared Sensing, LLC

More Info Email Supplier Request a Quote

The infrared camera optris PI 160 is the basic model of the award-winning optris PI series*. It allows for exact measurements from an object size of 1.5 mm (0.06 in) on and is, due to its measurement speed of 120 Hz, perfectly suited for employment in research and development, test stations, and process automation as well as for portable measurement tasks.

The infrared camera's standard version offers a temperature range from -20°C up to 900°C (-4 °F up to 1652 °F), which can be optionally expanded to 1500°C (2732 °F). It is available with four alternative optics and the software optris PI Connect offers video and snapshot recordings, extensive analyses (offline, online) and is equipped with an integrated line scan camera function.

Important Specifications

  • Temperature range:
    -20°C to 900°C
    (-4 °F to 1652 °F)
    (optional up to 1500 °C [2732 °F])
  • Spectral range: 7.5 to 13 µm
  • Frame rate: 120 Hz