Highly-Reliable Thermal Controls - Valstat
Featured Product from Portage Electric Products, Inc.
Valstat™ Thermal Controls from PEPI® use standardized designs and a stocking program to cut the cost of reliable thermal protection for motor, transformer and lighting applications. Valstat™ Series thermal controls combine limited design options with a stocking program to offer a cost-effective solution for customers.
These new devices automatically reset and are specially designed for reliable operation in inductive applications such as motors, transformers and lighting fixtures. New Model J(C) Valstat Series thermal protectors feature a fold-over case design and snap action, quick break/quick make switching action. The bimetallic element carries the circuit current for maximum sensitivity under short circuit conditions. More information...