Announcements

Rego Electronics Inc. has promoted these products / services:

Rego Electronics Inc. - High Current BusBar, TERMINALs for charging pile

More than customization, you would be highly impressed by how we make it more efficient for you by one-stop service:
[Market & Application]
- BESS
- Power System
- Charing Pile
- UPS system (read more)

Rego Electronics Inc. - Latest SA6/SA5 series for AMD SP6/SP5 cooling

SA6/ SA5 stands for the REGO CPU coolers mainly used in Server applications, made for AMD SP6/ SP5 series and indicated to our RGM5xxx/ RGExxx families as listed below:

[Meets]
1U / 2U/ 4U Coolers
TDP: 155 to 225 Watts
Active/ Passive Available (read more)

Rego Electronics Inc. - SO-DIMM DDR5 Connectors

3 mounting types as options in right angle top mount, right angle reverse and vertical mounted, available in heights at 4.0, 5.2 & 8.0mm (read more)

Rego Electronics Inc. - PCI Express Series - support Gen 5 (32 GT/s)

1.00 mm pitch enables all generations of PCI Express signaling designs and supports 32GT/s (Gen 5 )16 GT/s (Gen 4), 8.0 GT/s (Gen 3), 5.0 GT/s (Gen 2), and 2.5 GT/s (Gen 1) (read more)

Rego Electronics Inc. - S46 Air Cooling for LGA 4677 series from REGO

[Meets]
1U & 2U & 3U Coolers; TDP: 205 to 300 Watts
[Features & Benefits]
>> Lower Noise Level
>> Long term supply
>> Fast samples
>> Harsh-conditions allowed
>> Semi-customization available
>>Target Market<<
Server based IPC
Server
Storage
Medical (read more)

Rego Electronics Inc. - 2U 125W solutions for LGA1700/1800

Satisfy 125W you concern in ONLY 2U space (read more)

Rego Electronics Inc. - INTEL Alder Lake-S LGA1700 CPU cooling from REGO

More than Best Fit for INTEL Alder Lake-S LGA1700

Considerate Series (RGD-3xxx) as:
- TDP (35W ~ 150W)
- Application (1U/ 1.5U/ 2U/ 3U/ 4U)
- Rth (0.32/ 0.23/ 0.20/ 0.10 ℃/W)
- Weight (234g ~ 1008g)
(read more)

Rego Electronics Inc. - HDMI 2.1 Keep you synchronized as 10K/ 48Gbps

Product Series
- Right Angle, SMT/ PTH Type
- Upright, PTH Type
- Midplane Mount Reverse PTH Type
Key Features & Benefits
- Support 4K/8K/10k resolution
- Support Dynamic HDR ( High Dynamic Range )
Target Market -
Digital Signage/ Industrial Computing/ POS/ Medical/ STB/ Display/ Docking adapter/ KVM Switch (read more)

Rego Electronics Inc. - SD4.0 & Micro SD 4.0 socket, SMT, UHS-II, 312MB/s

Keep faster with REGO ~ SD4.0 & Micro SD 4.0 socket

SD 4.0
Features & Benefits -
Available for both right angle top mount and right angle reverse mount with push-push / push-pull ejectors
Stand-off type available for placing electronic components under the connector
High quality, high reliability (read more)

Rego Electronics Inc. - REGO CPU Cooler for AMD Ryzen™ Embedded V1000 FP5

Recently we have been working with many of our valued customers and have completed the qualification test of the CPU cooler for AMD Ryzen™ Embedded V1000 FP5 processor family in many computer industrial applications. Please refer to below information.
- AMD FP5 Processor
The AMD Ryzen™ Embedded V1000 processor family brings together the breakthrough performance o... (read more)

Rego Electronics Inc. - QSFP-DD/ SFP+/ QSFP/ QSFP 100Gbps Cable Assemblies

Rego is capable of unlimited design and verification of the Mechanical and PCB design, Electrical design, Signal Integrity Analysis, EMC and Heat Sink knowledge. Our production is 100% signal integrity tested with ATE machines and all test data are saved and backed up. Rego offers the high speed cable assemblies for SFP, SFP+, QSFP, QSFP-DD DAC, mSAS, mSAS HD, etc. Please contact us for... (read more)

Rego Electronics Inc. - CFexpress Card Host Connectors

Product Series -
CFexpress card host connectors
Features & Benefits -
Available for right angle top mount
Save PCB space
Well-designed card locking mechanism - work under industrial shock and vibration conditions
High quality, high reliability
Target Market - Digital Still Camera, Consumer Products, Personal Computer, Server, Industrial Ba... (read more)

Rego Electronics Inc. - DisplayPort & HDMI Combo Connectors

Best Space Saver – DisplayPort & HDMI Combo Connectors

- Space creator for multi-port I/O design
- Two available lower deck I/O limited as ( height ≤13mm, depth ≤15mm)
(read more)

Rego Electronics Inc. - AMD EPYC™ Embedded 3000 Processors Coolers

In order to better satisfy our customers’ demand, it’s pleased to introduce you the latest Cooler series for AMD EPYC™ Embedded 3000 Processors: (read more)

Rego Electronics Inc. - EXTREME FAST ~ REGO SlimSAS Cable Assemblies

Features & Benefits
- Excellent SI performance (SAS 4.0/ PCIe Gen 4)
- Flexible cable routing (Discrete/ Ribbon)
- Multiple channels as options (4X/ 6X/ 8X/ 12X)
- Optional plug orientation (straight/ Right angle/ Side Exit)
- 250 mating cycles
- RoHS

Market & Application
-Servers and storage devices
-Networking equipment
... (read more)

Rego Electronics Inc. - HDMI/Display Port 2 in 1 Connectors

This HDMI/Display Port 2 in 1 Connector allows you to transmit both HDMI and Display Port data. They save PCB space and increases video display functions. Users' can switch either transmitting mode easily. (read more)

Rego Electronics Inc. - DisplayPort Double Deck/ Dual Port Receptacle

We are pleased to launch the latest DisplayPort in double deck dual port receptacle, which is for transmitting high-definition video, audio and data between PCs and displays. (read more)

Rego Electronics Inc. - SFP/SFP+ Cages & Connectors

These products are a series of 20 position connectors. Cage combinations are available in single ports and stacked versions rated up to 10 Gbps. Cages are a one-piece construction with enhanced transceiver mating tabs available in press-fit, solder tails and custom options. They are RoHS compliant. If you are unable to locate the product you're looking for, please contact us for assistance. (read more)

Rego Electronics Inc. - Adjustable Standoff bring space-possibilities

FORESEEing & RESERVing the possibilities and flexibilities that you're desperate to pursue!
--- STANDOFF SET FOR M.2 CARD MODULE (Adjustable) ---
Still being bothered by figuring out how to make more practical designs or optimization for cost-saving? Our "adjustable" Standoff Set shall be the best answer for you: (read more)

Rego Electronics Inc. - Low Profile RJ45 with 10G-5G-2.5G BASE-T

Rego provides a new series of Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks. They are high-performance 10Gbps ethernet capacity. They have a strong, stable and long-distance connection, flexible, reliable. Also, these products can solve the network distance extension solution. Please refer to below information.
Product Series -
1x1 port with various o... (read more)

Rego Electronics Inc. - High Speed Board to Board Connectors

Rego's high speed board-to-board mezzanine connectors are designed for the expansion of function or input output ports where signal integrity is essential. (read more)

Rego Electronics Inc. - Mini SAS HD Connectors ( SFF-8643 )

Mini SAS HD Connectors ( SFF-8643 )

Product Series-
1X1, 1X2 Internal board connector and cable assemblies provide end-to-end application solutions
Features & Benefits -
The Mini-SAS HD product provides greater port density (11mm port-to-port) versus the existing Mini-SAS 2.0 product (19mm port-to-port). Rego’s Mini-SAS HD product is fully co... (read more)

Rego Electronics Inc. - PB Backplane Power Connectors

Product Series -
Power backplane connectors available in right angle male, vertical male, right angle female & vertical female connectors.
Features & Benefits -
A wide choice of power backplane connectors, with one power contact carrying 30A, plus full modular design enables customers choose their own number of power and signal pins and the way those pins line up. (read more)

Rego Electronics Inc. - Backplane Connectors

Rego include the following Backplane Connectors,

-DIN 41612 Backplane Connectors

-DIN 41612 Backplane Connectors

-DIN 41612 Backplane Connectors (read more)

Rego Electronics Inc. - RJ45 with LED Jacks

Product Series -
1x1 to 1x8 ports & 2x1 to 2x6 ports with various outline dimensions and many optional LED colors
Features & Benefits -
A full range of products, high quality, high reliability, customization available, long term supply
Target Market -
Network Appliance, Industrial Ethernet, Industrial Computing, Industrial Handheld Device, Networking,... (read more)

Rego Electronics Inc. - RF Coaxial Cable Assemblies

Product Series -
Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
Good RF characterization/Low cost, short lead time
Target Market - Wireless infrastructure, Automotive, Broadband, Test and Instrumentation, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmi... (read more)

Rego Electronics Inc. - USB 3.1 Type C Connectors

Mainly made for satisfying & supporting fast-changed designs in that require tremendous data transfer prior to USB 3.0 and also smaller form factor for remaining slim shape. Advantages would be brought you by our USB3.1 Type C series. (read more)

Rego Electronics Inc. - Mini SAS HD 4i Cable Assemblies

Rego's CBLmSASHD is an internal Mini SAS HD x4 (SFF-8643) to Mini SAS HD x4 (SFF-8643) cable. It measures 0.8 meter and is used for connecting a SAS/SATA adapter to a SAS/SATA backplane with mini-SAS HD connectors. Part Number : CBLmSASHD-800 Dimension : 0.8 meter 6 & 12 Gb/s per channel (read more)

Rego Electronics Inc. - Cable Assembly Services

Rego is capable of unlimited design and verification of the Mechanical and PCB design, Electrical design, Signal Integrity Analysis, EMC and Heat Sink knowledge. Our production is 100% System Integrated, tested with ATE machines and all test data are saved and backed up. Our team is committed to provide quick response and pro-actively assist our customers. (read more)

Rego Electronics Inc. - SATA & SAS Connectors

Serial ATA (SATA) is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. The Serial Attached SCSI (SAS) is a point-to-point serial protocol that moves data to and from computer storage devices such as hard drives and tape drives. SAS replaces the older Parallel SCSI. Rego offers many types of SATA and SAS connectors. (read more)

Rego Electronics Inc. - Power Edge Card Connectors

Product Series -
A full series of vertical, right angle and straddle mount types connectors
Features & Benefits -
Allows for variations of power, signal or mixed power or signal connectors to be stacked end-to-end to mate with double-sided card edge PCBA. (read more)

Rego Electronics Inc. - Intel® Elkhart Lake, Braswell, Apollo Lake Coolers

We offer a full range of cooler solutions for various Intel® mobile CPU families which supports socket 478/479, Intel® Core™ Mobile Processor rPGA 988 & BGA packages & Intel® Atom™ Processor E3800 series ( Bay Trail), Braswell, Apollo Lake, and Elkhart Lake. Our products are well designed in thermal performance based on our professional manufacturing know... (read more)

Rego Electronics Inc. - Rego's Tailor Made Thermal Module

Rego is specialized in tailor made thermal module business. We take advantage of diversified heat sink technologies such as extrusion, skive, forge, stamp, die casting & CNC machining. According to different need of each project, our design engineers will integrate heat pipes, vapor chambers, cooling fans into a tailor made thermal module. (read more)

Rego Electronics Inc. - RF Coaxial Connectors

A coaxial RF (Radio Frequency) connector is an electrical connector designed to work with radio frequencies in multi-megahertz to a several-gigahertz range. RF connectors are typically used with coaxial cables and are designed to maintain the shielding that the coaxial design offers. Better models also minimize the change in transmission line impedance. (read more)

Rego Electronics Inc. - HFP Backplane Power Connectors

Product Series -
Four types for 2x2 power pins, 2x2 power pins with 6 or 16 signal pins, 1x3 power pins with 6 signal pins and 1x1 power pin.
Features & Benefits -
PCB space saving
Many types available for selection
Up to 45A DC per pin (read more)

Rego Electronics Inc. - Socket H LGA1155, 1150, 1156 Coolers

Product Series -
1U & 2U Coolers, TDP : 65 Watts to 150 Watts
Features & Benefits -
A full range of products, high quality, high reliability, lower noise level, long term supply, customization available
Target Market -
Server-grade IPC, Point of Sale, Embedded Board, Gaming, Kiosk, Digital Healthcare (read more)

Rego Electronics Inc. - Integrated Heat Pipe Assemblies

Integrated Heat Pipe Assemblies solve thermal design issues where space is limited or airflow is not available directly over the heat spot device. Examples of application characteristics include, -Limited Height/space —Heat pipes can spread the cooling solution volume horizontally -Sealed Enclosures— Heat pipes could be used to transport the heat from the device to... (read more)

Rego Electronics Inc. - Micro SIM Card Sockets

Product Series -
Micro SIM card PCB mount socket
Features & Benefits -
Available for right angle-top mount type with push-push / push-pull ejectors or hinge locking type mechanism
High quality, high reliability
Target Market -
Embedded Boards, Vending Machine, Industrial Cell Phone (read more)

Rego Electronics Inc. - Sunflower Coolers for 45 Watts Intel® Processors

Sunflower cooler products for Intel® mobile processors Ivy Bridge and Sandy Bridge. They are for applications used in markets such as Industrial Computers, Embedded Boards, etc. These coolers are very good for dissipating heat. Its thermal resistance reaches 0.68 to 0.77 ℃/W. We are proud to announce these high performance coolers solve tough cooling issues at high CPU TDP at 4... (read more)

Rego Electronics Inc. - Circular Connectors

Product Series -
Circular Connector Systems from shell size 8mm to Shell size 50mm.
Features & Benefits -
Supply a total solution for mount on panel machine and its cable assembly
General/water proof types (IP65, IP67 and IP68)
Input/output types available

Target Market - Industrial Computing, Human Machine Interface, Industrial Ethernet Switch, Auto... (read more)

Rego Electronics Inc. - Socket R LGA 2011 Coolers

Product Series -
1U & 2U Coolers, TDP : 65 Watts to 150 Watts
Features & Benefits -
A full range of products, high quality, high reliability, lower noise level, long term supply, customization available
Target Market -
Server-grade IPC, Network Appliance, High Performance Server (read more)

Rego Electronics Inc. - Chip Coolers

Rego’s chip coolers are a series of cooling solutions for multi-functional chips. These products are well designed in thermal performance based on our professional manufacturing know how. We have the sophisticated equipment to precisely measure its performance to meet your requirements. Rego not only provides existing standard products but also customized. (read more)

Rego Electronics Inc. - CPU Coolers for Intel® Sockets 1155/1156/1150 CPU

Rego Cooler Information-
Part Number : RG3223
Solution : 2U & Up Server
CPU Socket : 1155 / 1156 / 1150
Outline Dimension : 90.75 x 89.50 x 65.25mm
Heat Sink : 78.0 x 62.5 x 61.6mm, Copper Base & Aluminum Fins with Heatpipes embedded
Fan : 60 x 60 x 25 mm, Two Ball Bearing, Sanyo Denki
Connector Type : 4 ways (PWM Function)
Thermal Resista... (read more)

Rego Electronics Inc. - Cable Assemblies/Cable Assemblies&Wire Harnesses

Rego is capable of integrating a chain of manufacturing starting from raw materials such as PVC colloidal particles to finished products, copper wire to cable assembly. We also provide custom product designs to meet the market demand and accomplish innovation. We currently include Computer Cables, Telephone Accessories, Molded Adaptors, Cable Assemblies for industrial sectors. (read more)

Rego Electronics Inc. - Spring Type Battery Connectors

Spring type battery connectors are small battery packs connecting with handheld devices or a charger. Rego offers a full range of spring type battery connectors, pitches available at 1.6, 2.0, 2.5, 3.0. 3.15, 4.2, 5 and 6mm, right angle types, vertical types and various heights. If you are unable to locate the product you are looking for, please contact us for assistance. (read more)

Rego Electronics Inc. - SD Card & Micro SD Card Sockets

SD (Secure Digital) Card is a non-volatile memory card format for portable devices such as mobile phones, digital cameras, GPS navigation devices, and tablet computers. The three form factors are original size, mini size, and micro size. Our portfolio contains both the standard type and reverse type with push-push, push-pull and hinge versions. (read more)

Rego Electronics Inc. - CFast Card Connectors

CFast is a variant of Compact Flash cards. It is based on the Serial ATA bus, rather than the Parallel ATA/IDE bus for which all previous versions of Compact Flash are designed. CFast supports a higher maximum transfer rate than current Compact Flash cards. Rego offers a full range of CFast connectors and card kits applying to Automation PC, Point Of Sale, Gaming and Traffic Management e... (read more)

Rego Electronics Inc. - M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors

M.2, Mini PCI Express and Mini PCI are the specifications for internally mounted computer expansion cards and associated connectors developed by the PCI-SIG. M.2 is the newest interface, intended to replace mSATA. It uses the Mini PCI Express physical layout. The Mini PCI Express is a replacement for the Mini PCI form factor. (read more)

Rego Electronics Inc. - Coolers for Intel® Haswell/Broadwell Processors

These new CPU cooler products for Intel® new generation mobile CPU processors - Haswell and Boardwell for applications used in markets such as Industrial Computers, Embedded Boards, Medical Computing, Point of Sale, etc. (read more)

Rego Electronics Inc. - Forged Heat Sinks

Forging is a manufacturing process involving metal shaping by localized compressive forces. Rego's Precision Forge Technology is capable to produce both aluminum and copper heat sinks. (read more)

Rego Electronics Inc. - Liquid Cooling Modules

Liquid cooling is commonly used to cool CPUs as well as other computer components. It usually consists of a CPU liquid block, a liquid pump, and a heat exchanger (mostly a radiator with a fan attached). Liquid cooling allows quieter operation (potentially fanless), or improved processor speeds (over clocking), or a balance of both. Less commonly, GPUs, Northbridges, Southbridges, hard di... (read more)

Rego Electronics Inc. - RJ45 & RJ11 Jacks

A Registered Jack is a standardized network interface for telecommunications and data equipment to service provided by both local and long distance exchange carriers. The standard design for these connectors and wiring are named RJ11, RJ14, RJ21, RJ45, RJ48, etc. Rego's RJs include 10P10C, 8P8C, 6P6C, 6P4C, 6P2C. We offer a full range of RJ45 8P8C and RJ11 6P4C for Ethernet and Modem app... (read more)