The World’s Most Accurate Level Controller
Featured Product from Siemens Process Instrumentation
Sitrans LUT400
The new benchmark in ultrasonic level measurement accuracy: the Sitrans LUT400 ultrasonic controller. With world-leading accuracy of 1 mm (0.04 inches), the Sitrans LUT400 ensures that measurements are consistently precise.
The compact, single-point Sitrans LUT400 controller excels at continuous level monitoring and control in liquids, solids, or slurry applications in a wide range of industries. The controller is a flexible solution for an array of applications, including water/wastewater monitoring and pumping, inventory management, crusher control, truck load-outs, or anything in between.
The Sitrans LUT400 is available in three models: Sitrans LUT420 Level and Volume Controller; Sitrans LUT430 Level, Volume, Pump, and Flow Controller; and Sitrans LUT440 High Accuracy Open Channel Monitor, providing a full suite of advanced level, volume, and pump controls.
For additional product information, product highlights and more please continue to the Siemens website