Planetary Gearheads for Industrial Automation
Featured Product from Stock Drive Products & Sterling Instrument - SDP/SI
Robotics and industrial automation industries are facing design and production challenges with the urgent need for premium quality parts and services. Stock Drive Products/Sterling Instrument (SDP/SI), a leader in providing mechanical and electromechanical based design, engineering, and precision manufacturing for critical motion and power transmission applications is offering a versatile selection of inline planetary gearheads to simplify motion system design.
SDP/SI stock planetary gearheads include the high performing, extremely efficient PAC series (S91..(A,T)MPAC) and PAN series (S91..(A,T)MPAN) equipped with a NEMA output flange.
The PAC planetary gearhead series is offered as an inline configuration with a caged planet carrier. Available in frame sizes 50, 70, 90, & 120 mm and ratios of 3-100:1, the highly efficient units operate at a quiet 61 dBA/1m. The PAC series features an IP65 rated enclosure and square servo and stepper motors input 40 mm through 130 mm with optional input shaft diameters.
Equipped with a NEMA output flange and a metric shaft the PAN planetary gearhead series is available in 5 frame sizes. Operating at a quiet 60-67 dBA/1m the PAN design offers exceptional torque ratings and capacity. The PAN series features an IP65 rated enclosure and are available in one, two, or three stages.
To cover any system requirements SDP/SI offers DC Motors, Integrated Motor Controllers, AGV Gear Motors and a wide range of AGV accessories: such as optical flow sensor, magnetic track following sensor, and controller network communication options.
For dependable performance, design, mounting, and value shop SDP/SI!
Motion Control Solutions that Extend Beyond Components – SDP/SI engineers and product specialists can help with product selection, motion system solutions, and technical support.
Applications: Industrial Machinery, Automation Equipment, Machine Tools, Aerospace Industry, Medical and Rehabilitation Equipment, Green Energy-Related Industries, Automation and Precise Positioning Equipment with Servo Motors
About Stock Drive Products/Sterling Instrument – est. 1950
SDP/SI, ISO 9001:2015 + AS9100D certified, offers custom mechanical based design, engineering and manufacturing services for critical motion control and small power transmission applications, including aerospace, medical, defense, robotics, recreational and industrial automation. Over 87,000 standard inch and metric small mechanical components are available for fast turnaround. SDP/SI specializes in high-quality machined parts, molded components, synchronous belt drives, precision gears and subassemblies. For more information go to: www.sdp-si.com
Stock Drive Products/Sterling Instrument (SDP/SI) a Designatronics company
250 Duffy Ave., Hicksville, NY 11801 USA
Phone: 516-328-3300
Email: sdp-sisupport@sdp-si.com
Website: https://sdp-si.com