Announcements
Teledyne DALSA’s Rad-icon product family of large-area digital x-ray cameras offers users a high-speed, high-performance x-ray imaging detector with a fast, reliable PC interface (either GigE or CameraLink) for easy integration.
(read more)The semiconductor industry’s recovery and growth are indeed pivotal as we approach 2030. The integration of machine learning and AI into quality control processes can be transformative. By leveraging these technologies, companies can enhance precision and efficiency, turning quality control from a challenge into a strategic asset. This shift not only streamlines production but also...
(read more)Teledyne DALSA is pleased to announce its Xtium™2-XGV PX8, a GigE Vision® compatible image acquisition board that features a real-time depacketization engine to convert GigE Vision image packets into ready-to-use images. It also has a hardware-assisted packet resend logic that improves the reliability of image transfers while reducing the CPU overhead.
(read more)Teledyne DALSA is pleased to announce its latest Sapera™ Vision Software Edition is available. This release includes enhanced versions of its AI training graphical tool Astrocyte™ 1.50, and its image processing and AI libraries Sapera Processing 9.50.
(read more)The LInea™2 4K Multispectral 5GigE line scan camera takes vision systems to the next level with its performance and value, offering a 5GigE interface with five times the bandwidth of the Linea GigE camera.
(read more)Teledyne DALSA's Sapera™ Vision Software Edition 2023-03 is now available. Teledyne DALSA’s Sapera Vision Software provides field-proven image acquisition, control, image processing and artificial intelligence functions to design, develop and deploy high-performance machine vision applications.
(read more)The Z-Trak™ LP2C family is Teledyne's latest family of 3D profile sensors for in-line 3D measurement and inspection applications. The LP2C 4K sensors deliver 4,096 samples per profile and an x resolution down to 3.5 microns, allowing customers to measure and inspect parts with tighter tolerances, and to identify smaller defects cost effectively.
(read more)Teledyne DALSA announces a shutterless version of its MicroCalibir™ Long Wave Infrared (LWIR) compact camera platform.
(read more)Teledyne introduces Contact Image Sensors for high-speed, high-resolution line scan imaging
(read more)Teledyne DALSA is pleased to announce its new Falcon™4-CLHS M6200 and M8200 cameras, based on Teledyne e2v’s Emerald 37M and 67M monochrome sensors.
(read more)Teledyne DALSA is pleased to announce that TOCA Social, the world’s first soccer and dining experience, has chosen Teledyne DALSA Genie Nano cameras to enable the capture of play in its interactive soccer based competitive socializing experience.
(read more)The new Genie Nano-10GigE series delivers a futureproof and scalable solution with significantly higher interface speeds and resolutions, offering system designers an easy integration path for application upgrades requiring higher speed data capture and transfers.
(read more)Teledyne acquires pressure-sensitive breast compression IP portfolio for mammography and new mechanical biomarkers
(read more)Teledyne DALSA is pleased to announce that its Linea™ HS 16k Multifield TDI camera is in volume production. The Linea HS 16k Multifield can capture up to three images simultaneously in a single scan using light sources at different wavelengths.
(read more)Teledyne DALSA, a Teledyne Technologies [NYSE:TDY] company, is pleased to announce the release of its multispectral Camera Link HS (CLHS) line scan camera—a new model of the award-winning Linea product line.
(read more)Teledyne DALSA is pleased to announce that its Falcon4-CLHS M4480 camera, based on the Teledyne e2v Lince 11.2M monochrome sensor, is now in full production.
(read more)