Announcements
Discover the latest in semiconductor technology from leading distributor VAST STOCK CO., LIMITED. Dive into a world of advanced MCUs, power ICs, MOSFETs, 5G chips, AI smart chips, capacitors, IGBT, and transistors designed to power the future.
(read more)ADS1248IPWR: 24-Bit, 2kSPS, SPI, Sigma-Delta ADC
(read more)Compact 3-Phase Motor Control Solution for Energy-Efficient Designs
(read more)The SIM6800M Series inverter power module (IPM) provides a robust, highly-integrated solution for optimally controlling 3-phase motor power inverter systems and variable speed control systems used in energy-conserving designs to drive motors of residential and commercial appliances. This IC takes up to 5 A (continuous) output current.
(read more)Reliable Power Management for Single-Phase Systems
(read more)The ADS1248IPWR is a high-performance 24-bit ADC with versatile features, suitable for a wide range of engineering applications.
(read more)Part Status: Active; Number of LABs/CLBs: 392; Number of Logic Elements/Cells: 6272; Number of I/O: 91; Voltage - Supply: 1.15 V ~ 1.25 V; Mounting Type: Surface Mount; Operating Temperature: 0°C ~ 85°C (TJ); Package / Case: 144-LQFP Exposed Pad;
(read more)Discover the Cyclone® IV E FPGA, a high-performance embedded solution with rich features and wide-ranging applications.
(read more)Attenuators - Interconnects
Specifications
- Manufacturer: RFMW Ltd.
- Manufacturer Part Number: 02AS102-K03S3
- Product Category: Electrical Connectors
- Gender: Male / Plug; Female / Jack
Datasheet
(read more)Enhance energy efficiency with Cirrus Logic's CS5463-ISZ, a high-precision single-phase power and energy monitoring IC. Ideal for industrial applications, this device ensures accurate current and power measurements, making it a reliable choice for smart energy management.
(read more)Discover the TSB43CB43APGF, a high-performance 1394 Interface IC engineered for seamless connectivity, offered exclusively by distributor VAST STOCK CO., LIMITED.
(read more)Illuminate Possibilities in Dental Applications
(read more)High-Performance Voltage Triggered Analog Devices Comparator
(read more)IntergratedCircuits,
Chip1Cloud offers 6M + products from 1,300+ manufacturers. Large in-stock quantities able to ship same day. Paypal accepted, order online today!.
(read more)Categories: Sensors, Transducers; Part Status: Active; Sensor Type: Accelerometer, Magnetometer, 3 Axis; Output Type: I²C, SPI; Operating Temperature: -40°C ~ 85°C (TA)
(read more)Product Attributes
Categories: Integrated Circuits (ICs)
Series: 7S
Packaging: Tape & Reel (TR)
Part Status: Active
Logic Type: Inverter
Number of Circuits: 1
Number of Inputs: 1
Features: Schmitt Trigger
Voltage - Supply: 2 V ~ 6 V
Current - Quiescent (Max): 1µA
Current - Output High, Low: 2.6m...
(read more)The CS5463-ISZ, a single-phase linear voltage regulator by Cirrus Logic, Inc., offers precise power and energy monitoring and regulation. It ensures stable voltage output, making it ideal for various applications. Supplied by VAST STOCK CO., LIMITED, this versatile IC is the go-to solution for accurate power management in modern electronic systems.
(read more)AC Power Plugs & Receptacles DB 2P CAST RECEPT YELLOW
(read more)Empowering Single-Phase Power and Energy Monitoring,Reliable Current and Power Monitoring Solution for Precision Regulation
(read more)Advanced MCU with Flash Programming Service
(read more)Solid State Relays - PCB Mount 200V AC/DC Dual 4PIN 1.8ohms 0.4A
(read more)Current & Power Monitors & Regulators IC Single Phase PWR/Energy -- CS5463-ISZR
(read more)Current & Power Monitors & Regulators Single Phase Power/Energy IC
(read more)Company name: Vast Stock Co.,Ltd
Product : Automotive Sensors
Description:
Littelfuse automotive sensors products offers a wide range of sensors for use in monitoring various vehicular functions in the areas of passenger safety,comfort and convenience plus vehicle powertrain,chassis and emission applications.
- Chassis
- ...
Explore the Intel 5M1270ZF256A5N CPLD, a powerful Complex Programmable Logic Device (CPLD) from the MAX V 980 series. With 211 IOs and robust features, it's your key to flexible and efficient programmable logic.
(read more)Product Attributes
- Categories: Integrated Circuits (ICs) > PMIC - Gate Drivers
- Packaging: Tape & Reel (TR)
- Part Status: Active
- Driven Configuration: Half-Bridge
- Channel Type: Synchronous
- Number of Drivers: 2
- Gate Type: IGBT, N-Channel MOSFET
- Voltage - Supply: 10 V ~ 20 V
- Logic Voltag...
DIMM Connectors DDR4 288P TH ASSY
Specifications
Product Category:IC Sockets and Headers Product Type:IC Socket Socket Type:DIMM
(read more)Vast Stock Co.,Ltd as Authorized distributor offers wide variety of Murata Components
(read more)RF Adapters - Between Series N PLUG TO UHF JACK ADAPTER, 50 OHM
(read more)We provide reliable component selection support,cooperate with customers to reduce costs,enhance customers’competitiv
RF Adapters - Between Series UHF PLUG TO N JACK ADAPTER
Specifications
- Manufacturer: Amphenol RF
- Manufacturer Part Number: 000-14000
- Product Category: RF and Microwave Connectors
- Gender: Male / Plug
- Geometry: Straight
- Frequency: 0.300 GHz
Datasheets
(read more)Solid State Relays - PCB Mount MOSFET Relay VSONR 20V, 1formA, 1000 mA
(read more)AC Power Plugs & Receptacles DB 2P CAST RECEPT YELLOW
(read more)General Purpose Relays Power PCB Relay with compact single pole for High Current Load Switching of 23A and High Ambient Temperature of 105 C
(read more)Driver 600V 0.36A 2-OUT Hi/Lo Side Half Brdg Inv/Non-Inv 8-Pin SOIC T/R
(read more)