Announcements
The self-sufficient VEGAPULS Air 23 radar level sensors ensure that
the fresh water tanks of mobile latrines are topped up and the wastewater tanks are emptied in a timely manner.
VEGAPULS C 21 has proven itself over and over again in applications where a high protection class is required.
(read more)Technology is only as good as the people who make it. That’s why the new VEGAPULS 6X is the result made by over 1,800 valuable employees, 60 years of valued measurement experience, and every value that is intrinsic to VEGA.
(read more)Instruments and software for signal processing and sensor adjustment
(read more)VEGABAR, VEGAWELL: Hydrostatic pressure measurement
The measuring cell of the pressure transducer detects minute changes in hydrostatic pressure, which increases or decreases depending on the filling level. The acting pressure is converted into an output signal by the integrated electronics.
Ceramic-capacitive and metallic measuring cells are used to detect the pressure in hydr...
VEGAPULS 42 – radar measurement technology in compact form
Whether with an on-site 360° status display or in a complete metal housing: VEGAPULS 42 brings the advantages of radar level measurement to factory automation.
(read more)How a simple pressure measurement keeps wastewater flowing through the Muffin Monster
(read more)VEGAPULS 6X is a universal sensor for continuous level measurement of liquids and bulk solids under all process conditions.
(read more)For applications with liquids in small containers under simple process conditions. Possible applications can be found in almost all industrial sectors.
(read more)VEGA sensors are the primary building block in aquaculture processes – they not only deliver this important data, they also guarantee higher efficiency and safety.
(read more)The processes of the food industry place very high requirements on hygiene. VEGA sensors are the right "ingredient" for processing raw materials such as sugar or starch and for the production of beverages, dairy products or chocolate products.
(read more)