High-Performance MIDI & MEGA Bolt-down Fuses
Featured Product from Waytek, Inc.
Bolt-down fuses provide protection from 30A to 600A and are ideal for battery and alternator circuit protection. Bolt-down fuses need to be secured to the fuse holder with a screw, nut, or bolt. Ring terminals are crimped onto cables that are connected to the fuse holder and spliced into the wiring.
Littelfuse High-Performance Bolt-Down
HP MIDI® Fuses provide circuit protection up to 200A and 70VDC.
- Newly added 135% overload gate provides much better wire protection
HP MEGA® Fuses are designed for high-current circuit protection up to 650A and 120VDC.
- Ideal for battery and alternator protection applications and other heavy gauge cables requiring ultra-high current protection
More Featured Products