Dealkalization Deionizers
1 Result
Dealkalizer
from Cleaver-Brooks
from Cleaver-Brooks
Dealkalization reduces the need for neutralizing chemicals by as much as 90% and cuts fuel cost by minimizing blowdown. The model CDAS is designed for larger industrial boiler-feed applications. It features twin tanks, alternating or parallel systems including carbon steel resin tanks, strong base... [See More]
- Removal Application: Dealkalization
- Operating Flow Rates: 10 to 300
- Market: Industrial
- Peak Flow Rate: 300