Microfiber Specialty Fibers, Fabrics, and Textiles
2 Results
Arioso® High Performance Air Filtration Composite Media -- M30 Series
from Lydall Filtration/Separation, Inc.
from Lydall Filtration/Separation, Inc.
Arioso ® High Performance Air Filtration Composite Media delivers extremely low pressure drop to high efficiency filters, allowing your customers to use less energy, and save money. And did we mention that Arioso media contains no fluoropolymers or halogens*, allowing for the potential of... [See More]
- Structural Features: Microfiber; Coated / Sized
- Material: Synthetic (optional feature); Polyethylene
- Type: Industrial Fabric (optional feature); Nonwoven (optional feature); Wet-laid or Air-laid (optional feature); Spunbond or Meltblown (optional feature); Filtration
- Applications: Filtration
LyPore® Unity Liquid/Gas and Liquid/Liquid Coalescing Media Grade -- 9221-2
from Lydall Filtration/Separation, Inc.
from Lydall Filtration/Separation, Inc.
Lypore ® Unity Liquid/Gas and Liquid/Liquid Coalescing media grades are optimized for efficient separation of water from liquids or oil mist and water from air streams All grades are constructed with the proven technology of borosilicate microfiberglass that offers the highest level of... [See More]
- Structural Features: Microfiber; Chemical Bond/Binder Addition
- Thickness: 0.0150
- Type: Industrial Fabric (optional feature); Filtration
- Fabric Weight: 78.0