Products/Services for 12 Volt DC Induction Motors
-
AC Motors - (1302 companies)...or enclosure designed to protect the motor and control heat generation. Motors also consist of a mount used to hold and stabilize the motor frame. AC Motors vs. DC Motors The key difference between AC motors and DC motors (besides the power source...CommutationAC Motor ConstructionAC Voltage & Frequency
-
DC Motors - (1207 companies)DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors. How to Select DC Motors. Image Credit: Dart Controls, Inc.; Galil Motion Control; Stock Drive Products...
-
DC Motor Drives - (645 companies)...of extremely high speeds, quick acceleration, and accurate positioning.Linear motor technologies include moving coil, moving magnet, AC switched reluctance design, AC synchronous design, AC induction or traction design, linear stepping design, DC brushed...
-
DC Servomotors - (452 companies)DC servomotors are generally small and powerful for their size, and easy to control. Common types of DC servomotors include brushless or gear motors. DC servomotors are DC motors that incorporate encoders and are used with controllers for providing...
-
Motor Controllers - (743 companies)...do not use physical contacts. Induction motors induce current into the rotor windings without any physical connection to the stator windings. Synchronous motors are non-slip devices that operate at constant speed up to full load. They include both...
-
Brushless Motors - (292 companies)How to Select Brushless Motors. Image Credit: Aerotech, Inc.; Bodine Electric Company; Crouzet. What are Brushless Motors?. Brushless motors are synchronous electric motors that have a magnetically (AC induction) or electronically (DC) controlled...
-
Linear Motors - (190 companies)Synchronous linear motors are often used where the exact speed of a motor must be maintained. AC induction or traction design - AC induction or traction design motors are a class of motors that derives its name from the fact that current is induced...
-
Motor Starters and Contactors - (592 companies)Description. Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors. Motor Ratings. Motor starter ratings include continuous current, thermal current...
-
Motor and Generator Winding Services - (167 companies)Motor and generator winding services suppliers specialize in producing custom motors, generators and custom windings per customer specifications, as well as companies that specialize in motor repair and refurbishing. Motor and generator winding...
-
Motor Speed Controllers - (196 companies)...motor speed. They take a signal for the needed speed and drive a motor to that speed. There are a variety of motor speed controllers available. DC Motor Power-Op-Amp Speed Controller. Video Credit: Engamsi. Drive Type. Drive type describes the category...
Product News
-
Ambrell Induction Heating Solutions
Induction Heating in Electric Vehicles & Motors required unique and creative solutions. An electric vehicle uses power from a battery pack inside the car to power an electric motor that turns the wheels, thus eliminating the need for an engine. A typical EV has about 90% less moving parts than an internal combustion engine. In a manufacturing environment this means less parts to assemble, less complexity and a lighter package. EVs produce instant torque, so the drive start is quick. Conventional technology, however, can produce the same... (read more)Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
FAULHABER MICROMO
3272...CR DC MOTOR voltage of between 12 volts and 48 volts, it delivers high torque and also ensures that the slope of the n/M curve remains extremely flat. At the same time, the total weight of the DC micro motor is only 312 grams (11 ounces). Based on FAULHABER's modular design concept, the micro drive can be equipped with a three channel encoder (also available in a Linedriver design)as well as combined with a custom range of precision gearheads. The FAULHABER Speed Controller SC5008 and the Motion Controller... (read more)Browse DC Motors Datasheets for FAULHABER MICROMO -
GEEPLUS Inc.
Brushless DC Motors Brushless Motors are a great alternative to stepper motors. With high starting torque and faster acceleration / deceleration, this motor produces less heat and less noise by eliminating ionizing spikes from brushes. This makes the brushless motor suitable for use in a number of sensitive applications, including medical equipment. Additional application examples include hospital beds (less noise than a stepper motor), door release bars, centrifuge drives, linear and servo motors, actuators... (read more)Browse Brushless Motors Datasheets for GEEPLUS Inc. -
FAULHABER MICROMO
DC Motor Calculations DC Motor Resource: Motor Calculations, Formulas And Examples. When selecting a DC motor for an application, or when developing a powered prototype there are numerous calculations and formulas which must be considered to produce a well-functioning, sufficiently-powered, and safe device. We have provided some important formulas and calculation details to determine mechanical power requirements of a DC motor, to calculate torque, and for determining the steady state temperature increase of a motor (read more)Browse DC Motors Datasheets for FAULHABER MICROMO -
3X Motion Technologies Co., Ltd
Brushless DC Motors 3X MOTION Brushless DC Motors are widely used in such varied applications as office equipment, pumps, textiles machines and much more. A series of 3X MOTION brushless DC motors are designed according to the typical characteristics and applications (sine wave or square wave) of brushless DC motors. Advantages: Adapt to harsh environment, high cost performance. High performance rare-earth permanent magnet rotor, low inertia, wide speed regulation ratio. Class B or F insulation, high reliability... (read more)Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
3X Motion Technologies Co., Ltd
Brushed DC Motors 3X MOTION products are designed to meet a wide range of performance characteristics. Whether it is smooth, quiet operation, long life, high torque or rapid acceleration, we will bring maximum performance to your application. Our product portfolio includes brushed and brushless DC motors, geared DC motors, stepper motors, AC servo motors, electronic drives and controllers. Amongst our customization options and features, we are able to customize like onboard electronics, shafts, special mounting... (read more)Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
Yuyao Baida Electric CO., LTD.
DC Micro Motor -- BD55PG9 Typical Applications. Household Appliance. Cordless Power Tool. We can design and produce according to customer demand. Specifications. Product Category:DC Motors. Units:Metric. Shaft Orientation:In-line. Motor Shape:Cylindrical Body. Diameter / Width:2.17 inch (55 mm) (read more)Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
Yuyao Baida Electric CO., LTD.
DC Micro Motor -- BDZY5590 Typical Applications. Household Appliance. Cordless Power Tool. We can design and produce according to customer demand. Specifications. Product Category:DC Motors. Units:Metric. Shaft Orientation:In-line. Motor Shape:Cylindrical Body. Diameter / Width:2.17 inch (55 mm) (read more)Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
Yuyao Baida Electric CO., LTD.
DC Micro Motor -- BD80ZY110 Typical Applications. Household Appliance. Cordless Power Tool. We can design and produce according to customer demand. Specifications. Product Category: DC Motors Units: Metric Shaft Orientation: In-line Motor Shape: Cylindrical Body Diameter / Width: 3.15 inch (80 mm) (read more)Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
Constar Motion Co., Ltd
Brushless DC Motor The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor 's excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation . (read more)Browse Brushless Motors Datasheets for Constar Motion Co., Ltd
-
In vivo performance of a transcutaneous energy transmission system with the Penn State motor driven ventricular assist device.
The TETS converts an external 12 volt DC source via inductive coupling to a regulated 14 volt output voltage for use by the motor controller.
-
CR4 - Thread: Stepper Motor Stalling When Driving Reciprocating Load
If speed control is needed there are such controllers for induction and universal motors (two different controller types!!)....or even build a simple PWM controller (555 chip for example) for a low voltage ( 12 -24 volts for example) DC motor..
-
Untapped Potential of Wind Power
Chapters 12 -15 contain information that is new to this edition, including a chapter on dc ma- chine drives, a chapter on three-phase … cussion of modulation strategies, a chap- ter on induction motor drives including volts -per-hertz, constant slip…
-
DSP Based Implementation of Multi Fault Signature Monitoring
The 3 hp induction motor is loaded by a dc generator and is driven by an inverter. .... The inverter control both field oriented control (FOC) and/or Volts /Hz and online fault diagnosis are implemented simultaneously by a 32 bit, fixed-point, 150 MHz digital signal processor TMS320F2812 which has 12 bit embedded analog to digital converter (ADC).
-
Implementation of Self Balancing Space Vector Switching Modulator for Three-Level Inverter
The Results includes Output Line Voltage, Output Line Current, DC Link voltages for no load condition of Induction motor . .... The difference between capacitors voltage is observed less than 5 Volt as shown in fig. 12 .
-
The design and development of a high power factor current source controller for small appliance brushless DC motors
CONTROLLERDESIGN To verify the theoretical analysis a 50W controller based on the circuit shown in Fig. 2 was constructed to control a 24 volt dc motor from a 240 V,,, utility supply. .... The sup- plementary inductor Lsuppshown in Fig. 2 is only necessary for low inductance motors (e.g. BDCMs with non-salient poles using neodymium iron boron permanent magnets [11, 12 ]).
-
A new current control scheme for a 3-level inverter using neural networks
The system parameterof Fig. 1 are as following: - ax. single-phasevoltage V = 208 volt - d.c. bus voltage V = 300 volt - d.c. link capacitor C … load current 20 amp (1OHP induction motor ) - approximateswitching frequency = 2 kHz … neutral voltage to fluctuate [ 12 ]. .... shows the control of the output current and the fluctuation of the two DC -link capacitor voltages…
-
Stabilization interactions in small permanent-magnet DC motors
The analysis also contraststhe describedapproachwith the widely used lower induction level ceramic magnets which are able to .... A STCDY of the int'eraction of permanerltmagnets in small 50-watt8 12 - volt dc motors is described.
-
CR4 - Thread: How to determine the cycle capacity of VRLA battery
That would only be about 12 amps max for a 12 volt battery, but they do have an optional add-on 500 watt amplifier accessory, which would give you about 40 amps capacity at 12 VDC. .... The product has a motor driven fan, but I am not sure if that is to cool the resistor, or is itself the load, although an inductive load would not really be a problem for DC .
-
Virtual Combat Vehicle Experimentation for Duty Cycle Measurement
This system uses a diesel engine coupled to an induction motor /generator unit (Prime Power in Figure 12 ) to provide continuous power through an inverter to an unregulated high voltage DC bus. .... silent mobility functions is attached directly to the bus and maintains bus voltage at approximately 600 Volts .