Products/Services for 15410 Mfj D01 Wrenches
-
Wrenches - (429 companies)Wrenches, also known as spanners, are hand-held tools designed to provide a mechanical advantage in applying torque for turning bolts, nuts, and other wrench-friendly objects. Wrench is a standard term, whereas spanner refers to a specialized wrench...
-
Impact Wrenches - (70 companies)Impact wrenches are socket wrench power tools which apply a high amount of torque to tighten or loosen fasteners. Impact wrenches use stored rotational kinetic energy to deliver a large amount of torque but over a fraction of a rotation...
-
Torque Wrenches - (120 companies)Torque wrenches are hand or power tools that are used to apply a specific amount of torque to a fastener. Torque wrenches are precision hand tools that are used to apply a specific amount of torque to a fastener. These adjustable-torque tools...
-
Tool Support Systems - (58 companies)Tool support systems provide support for one or more tools, such as impact wrenches, screwdrivers, staplers and other tools. Tool support systems provide support for impact wrenches, electric or pneumatic screwdrivers, staplers and other tools...
-
Drive Sockets and Adapters - (94 companies)...products and packaged sets of removable wrench and interchangeable bit screwdriver attachments. They are designed to accommodate a variety of nut, bolt, and screw sizes, as well as tool-access restrictions. Selection Criteria. In addition to product...
-
Pneumatic Tools - (286 companies)...removal, nailing, torque, and paint removal. Specialty pneumatic tools are also available. Types of Pneumatic Tools. There are many different types of pneumatic tools. Types include air impact wrenches, air ratchets, and airbrushes. An air impact...
-
Hand Tools - (1903 companies)...into the object to be fastened. Wrenches are used to tighten or loosen nuts and bolts. Hammers are hand tools that deliver repeated blows to an object. For example, a hammer is used to drive a nail into wood. Specialty Tools. For every basic type of hand tool...
-
Nut Runners and Nut Drivers - (103 companies)...applications. Standards. Nut runners and nut drivers may be produced, tested, and used based on various standards. Example standards include: ISO 28927-2 - Test methods for power tool vibration measurements: wrenches, nut runners, and screwdrivers. ASME...
-
Power Tools - (836 companies)Impact tools. Material removal tools. Reciprocating saws. Torque wrenches. Selection Criteria. Selecting power tools requires an analysis of both product specifications and features. Because power tools may be used for hours at a time, ergonomic...
-
Hand and Power Tool Repair Services - (26 companies)Hand and power tool repair services specialize in the repair and maintenance of hand-held air, electric, and manually-powered tools. Hand tool repair services fix manually-operated tools such as calipers, hammers, screwdrivers, and wrenches...
Product News
-
Lowell Corporation
Double Shot Socket Wrench® Lowell DoubleShots (R) are designed for water, wastewater, pipeline and underground electrical utility installation and repair. No environment is too hostile for a Lowell DoubleShot (R). The ratchet mechanism is easy to use and capable of working while "dirty". Each heavy duty stamped steel wrench handle is 12" long and has Lowell's Bolt-Thru feature which lets workers tighten nuts on long bolts or any length of threaded rod, eliminating the need for deep sockets or open-end wrenches... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Ratcheting Hydrant Wrenches When a hydrant has to be opened in a hurry, Lowell's three rugged, ratcheting hydrant wrenches make the job faster and easier. Mount a wrench on a pentagonal or square nut, tighten the thumb screw, and you're in business. Long bolts or worn or frozen nuts? No problem. The Model 52F has a 15" iron handle, the Model 53F has a 20" iron handle, and the Model 252F has a stamped double handle and is 32 1/2" long. All three feature Lowell's heavy duty ratcheting mechanisms. The long handles of the 52F... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Lightweight Aluminum Strap Wrench Lowell Corporation has updated four lightweight aluminum models to its strap wrench line. Designed for use in industrial, construction, and utility applications, the tools make it possible to turn any shape without scratching, denting, or crushing. Industrial and construction uses include loosening and tightening oddly-shaped and frozen fittings, machine and vehicle oil filters, small handwheels, PVC pipe, knurled fasteners and knobs, and turned shafts. The tools are ideal for plumbing repairs... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Ratchet and Socket Wrenches for Demanding Jobs The cast malleable iron 40 Series wrenches are available from 24 " to 43 " long with square, hex, or round/keyed openings from 3/4 " to 4-1/2 ". They have reversing controls in the head and enclosed, replaceable gears. The tools ' bolt-thru design makes it easy to tighten nuts on any threaded length. The 20 Series wrenches have cast iron ratcheting heads and sturdy steel tubing handles. They are available from 7 " to 36 " long with square, hex, or round/keyed openings from 3/8 " to 2-3/8... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Dual End Wrench - Flexible and Reliable Serving Linemen Nationwide. Models 101 TDE and 103 TDE are designed with the durability and turning power to meet the specific needs of linemen. Each dual-end wrench uses the same solid construction as Lowell 's proven 151T Lineman 's wrench to ensure longer tool life. In addition to being ready for tough duty, the wrenches can also generate the torque necessary for loosening and tightening utility pole hardware. Each wrench 's ratcheting socket end is a triple square providing three sizes: 3/4... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Lowell DoubleShot Plus Ratchet Wrench Lowell has added the 8D DoubleShot PLUS wrench to its line of DoubleShot wrenches which combine two wrenches in one for rugged duty in pipeline, construction, utility, and maintenance work. Specific applications include mechanical joints, restraints, repair clamps, service saddles, flange bolts, friction clamps, hydrant break flanges, and gas/water industry couplings. The DoubleShot Plus features a torque capacity of 200 lb-ft and a new ratchet engagement design that improves bite while... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Lowell SureTork Ratcheting Torque Wrench The SureTork (R), from Lowell Corporation, can solve a big problem faced during equipment installation or repair: the improper tightening of nuts and bolts. Lowell Corporation's SureTork (R) "Bolt-Thru" ratcheting torque wrench can greatly improve any installation by ensuring that nuts are always properly torqued. Unlike other torque wrenches, the SureTork's (R) "Bolt-Thru" feature permits easy access to nuts on any threaded length. The Lowell SureTork (R) wrench is a click-type torque handle... (read more)Browse Hand Tools Datasheets for Lowell Corporation -
Lowell Corporation
A Wrench Designed Specifically for Tight Spaces Lowell 's 101 XRS Pad Mount Transformer Wrench is designed to make your tightest and toughest jobs easier! The 101 XRS makes it easier for utility workers to open the 5-point pentagon security nuts and adjust the 3/4" hexagon tie-down nuts used on pad mount transformers. This tool offers a number of convenience and safety features. The 101 XRS is the best tool to have for tight spaces and where additional clearance is required. It is both small and light, weighing in at just 1-1/2 pounds... (read more)Browse Hand Tools Datasheets for Lowell Corporation -
Lowell Corporation
Triple Dual End Distribution Lineman’s Wrench Three new 6 in one ratcheting lineman's wrenches from Lowell Corporation give high line utility workers multiple options in a single tool for greater flexibility when tackling a variety of common pole fasteners, lag bolts, and clamps. Each wrench has a ratcheting socket at one end and a ratcheting box gear at the other. The Models 100TDE, 101TDE and 103TDE are designed with the durability and turning power to meet the specific needs of linemen. To ensure longer tool life, each dual wrench uses... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Lineman Wrench 100T Series Triple Square The Model 103T is 12 " long and weighs 2-3/4 lbs.; the 104T is 15 " long and weighs 3 lbs.; the 105T is 18 " long and weighs 3-1/4 lbs. All three wrenches will fit the most common holsters. All three wrenches have rugged, fabricated steel handles capable of supplying 300 lb-ft of torque. The bolt-thru feature allows long bolts and threaded rods (up to 1-1/8 " diameter) to pass completely through the wrench head. Each wrench also has a large control lever on the head 's side to make reversing... (read more)Browse Hand Tools Datasheets for Lowell Corporation