-
Supplier: Princess Auto Limited
Description: 18V Cordless Drill
- Battery Voltage: 18 volts
- Chuck Size: 0.3750 inch
- Features: Battery-Powered, Multiple Speed Settings
- Impact Force: 9.58 Ft-lbs
-
Supplier: Princess Auto Limited
Description: 18V Cordless Drill
- Battery Voltage: 18 volts
- Chuck Size: 0.5000 inch
- Features: Battery-Powered, Multiple Speed Settings
- Power: Power Tools, Electrical Tools
-
Supplier: Princess Auto Limited
Description: 12V Cordless Drill and Flashlight
- Chuck Size: 0.3750 inch
- Features: Battery-Powered
- Impact Force: 19.17 Ft-lbs
- Power: Power Tools, Electrical Tools
-
-
Supplier: Princess Auto Limited
Description: 14.4V Cordless Drill and Flashlight
- Features: Battery-Powered, Multiple Speed Settings
- Power: Power Tools, Electrical Tools
-
Supplier: Ryobi Technologies, Inc.
Description: Drill or drive in all material types with this Ryobi 9.6v driver. This tool features a 24 position clutch for high torque applications as well as a variable speed trigger for increased speed control and better drilling/driving results. Grab the overmold grip handle that provides
- Battery Voltage: 9.6 volts
- Features: Multiple Clutch Settings
- Power: Power Tools, Electrical Tools
- RPM: 0.0 to 580 rpm
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features DEWALT® built high power, high efficiency motor delivers 750 unit watts out of max power for superior performance in all drilling and fastening applications DEWALT® exclusive lithium ion cells offer long battery life and durability: 2
- Chuck Size: 0.5000 inch
- Features: Multiple Clutch Settings, Multiple Speed Settings
- Power: Power Tools, Electrical Tools
- RPM: 0.0 to 1600 rpm
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features DC759 18V 1/2" compact drill/driver delivers 380 unit watts out of maximum power DW938 18V cordless reciprocating saw with keyless blade clamp allows for quick blade change without touching blade or reciprocating shaft
- Features: Battery-Powered
- Power: Power Tools, Electrical Tools
- Type: Pistol Grip
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features DC720 18V 1/2" compact drill/driver delivers 410 unit watts out of maximum power DC825 18V impact driver with 1,330 in-lbs of torque and 0-2,400 RPMs
- Features: Battery-Powered
- Power: Power Tools, Electrical Tools
- Type: Pistol Grip
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features DCD710 12V MAX* 3/8" drill/driver features two speed transmission (0-400 / 0-1,500) DCF815 12V MAX* 1/4" impact driver features 3 LED lights to provide visibility without shadows
- Features: Battery-Powered
- Power: Power Tools, Electrical Tools
- Type: Pistol Grip
-
Supplier: Makita USA, Inc.
Description: Makita-built motor delivers 250 in.lbs. of torque 2-speed design (0-400 / 0-1,300 RPM) covers a wide range of drilling and driving applications 3/8" Keyless chuck for fast and easy bit changes 16 torque settings plus drill mode for optimum torque control
- Battery Voltage: 12 volts
- Features: Battery-Powered
- Length: 7.56 inch
- Power: Power Tools, Electrical Tools
-
Supplier: Makita USA, Inc.
Description: Makita-built motor delivers 260 in.lbs. of torque 2-speed design (0-400 / 0-1,300 RPM) covers a wide range of drilling and driving applications 3/8" Keyless chuck for fast and easy bit changes 16 torque settings plus drill mode for optimum torque control
- Battery Voltage: 14.4 volts
- Features: Battery-Powered
- Length: 7.56 inch
- Power: Power Tools, Electrical Tools
-
Supplier: Makita USA, Inc.
Description: Makita-built motor delivers 200 in.lbs of torque 2-speed design (0-400 / 0-1,300 RPM) covers a wide range of drilling and driving applications 3/8" Keyless chuck for fast and easy bit changes 16 torque settings plus drill mode for optimum torque control
- Battery Voltage: 9.6 volts
- Features: Battery-Powered
- Length: 7.56 inch
- Power: Power Tools, Electrical Tools
-
Supplier: Makita USA, Inc.
Description: Makita-built motor delivers 200 in.lbs of torque 2-speed design (0-400 / 0-1,300 RPM) covers a wide range of drilling and driving applications 3/8" Keyless chuck for fast and easy bit changes 16 torque settings plus drill mode for optimum torque control
- Battery Voltage: 9.6 volts
- Features: Battery-Powered
- Length: 7.56 inch
- Power: Power Tools, Electrical Tools
-
Supplier: Air Compressors Direct
Description: Compact And Lightweight Design •Weighs only 4.6 Lbs. & only 9.84" in length Includes (2) 3.0Ah HXP Lithium Ion Batteries •3x the life at half the weight of NiCd or NiMH batteries Backwards Compatible HXP Batteries •Will work with all Hitachi 14.4V
- Features: Battery-Powered
- Power: Power Tools, Electrical Tools
- Type: Rotary Hammer
- Weight: 4.6 lbs
-
Supplier: Air Compressors Direct
Description: Compact And Lightweight Design •Weighs only 4.6 Lbs. & only 9.95" in length Includes (2) 3.0Ah HXP Lithium Ion Batteries •3x the life at half the weight of NiCd or NiMH batteries Backwards Compatible HXP Batteries •Will work with all Hitachi 18V DMR
- Features: Battery-Powered
- Power: Power Tools, Electrical Tools
- Type: Pistol Grip
- Weight: 4.6 lbs
-
Supplier: Air Compressors Direct
Description: Compact And Lightweight Design •Weighs only 4.9 Lbs. & only 9.95" in length Includes (2) 3.0Ah HXP Lithium Ion Batteries •3x the life at half the weight of NiCd or NiMH batteries Backwards Compatible HXP Batteries •Will work with all Hitachi 18V DMR
- Features: Battery-Powered
- Power: Power Tools, Electrical Tools
- Type: Rotary Hammer
- Weight: 4.9 lbs
-
Supplier: Air Compressors Direct
Description: Compact And Lightweight Design •Weighs only 4.4 Lbs. & only 9.21" in length Includes (2) 3.0Ah HXP Lithium Ion Batteries •3x the life at half the weight of NiCd or NiMH batteries Backwards Compatible HXP Batteries •Will work with all Hitachi 14.4V
- Features: Battery-Powered
- Power: Power Tools, Electrical Tools
- Type: Pistol Grip
- Weight: 4.4 lbs
-
Supplier: Milwaukee Electric Tool Corporation
Description: INCLUDES (1) M18 COMPACT 1/2 INCH HAMMER DRILL/DRIVER (BARE TOOL) (2607-20), (2) M18 REDLITHIUM XC EXTENDED CAPACITY BATTERY (48-11-1828), (1) M18 AND M12 MULTI-VOLTAGE CHARGER (48-59-1812), (1) CARRYING CASE BATTERY VOLTAGE (V) 18
- Battery Voltage: 18 volts
- Chuck Size: 0.5000 inch
- Features: Battery-Powered
- Power: Power Tools, Electrical Tools
-
Supplier: RS Components, Ltd.
Description: Power tool kit from Bosch containing the professional GSB 18-LI Combi Drill and the GDR 18-LI Impact Driver. Bosch Lithium Ion technology gives unrivalled runtime and protection from overload, overheating and deep discharge. Battery Type = Li-ion Voltage Rating = 18V Hammer Action =
-
Supplier: RS Components, Ltd.
Description: PSB 1800 LI-2 1x1.5Ah 18V Cordless Combi - Cordless Power Tools - Cordless Drills & Drill Drivers
- Battery Voltage: 18 volts
- Chuck Size: 0.3937 inch
- Features: Battery-Powered
- Power: Power Tools, Electrical Tools
-
Tool Kits - M18 COMPACT 2 TOOL COMBO, DRIVER/DRILL (2602-20), & 1/4 IN. IMPACT (2650-20) -- 70060013Supplier: Allied Electronics, Inc.
Description: power, weight and performance in the industry. Powered by LITHIUM-ION, the M18 cordless system delivers more torque, more power, and longer run-time than the competition. Features M18 1/2" Compact Drill/Driver Delivers 400 In-lbs of Torque and is Only 4 lbs. and 7
-
Supplier: Allied Electronics, Inc.
Description: Drill/Driver 2620 - M18 SAWZALL® Recip Saw 2630 - M18 61/2" Circular Saw 2650 - M-18 1/4" Hex Impact Driver 49-24-0171 - M18 Work Light 0880-20 - Cordless Vac Features M18V LITHIUM
- Applications: Other
- Lithium Secondary Batteries: Lithium-ion
- Voltage: 18 volts
-
Supplier: RS Components, Ltd.
Description: Battery features include no memory loss, very little self discharge and ability to re-charge at all times Cordless freedom. 10.8V lithium-Ion battery. Variable speed 5000-35000 rpm. 60 Accessories covering, cutting, sanding, cleaning, polishing, grinding, sharpening and drilling
- Applications: Other
- Capacity, Amp Hours (AH): 1 ampere-hr
- Lithium Secondary Batteries: Lithium-ion
- Voltage: 10.8 volts
-
Supplier: HardwareSource, Inc.
Description: The Blum Ecodrill (M31.1000) is a jig or template for drilling the 35mm cup in the back of a cabinet door for European hinges. This drilling device is powered by an electric or cordless (18V or higher) power drill (not included). This device is used by professional
-
Supplier: RS Components, Ltd.
Description: Compact, powerful 7.2 V li-ion cordless impact driver with hex driver. Can be used in straight or articulated mode for screwing, impact screwing and drilling in wood and metal. Clockwise / anti-clockwise rotation, with spindle lock. Idle speed 2450 rpm, impact speed 3000 rpm.
- Drive Size: 1/4" Hex
- Drive Style: Electric
- Rated Free Speed: 2300 rpm
- Size Range: 0.2500 inch
-
Supplier: Larson Electronics LLC
Description: Degrees F Lux Measurements: In FLOOD At the Lens: N/A At 10 Ft: 4,680 At 15 Ft: 2,010 Lens Temp: 121 Degrees F Head Temp: 91 Degrees F For those of you familiar with cordless tools, this HID flashlight works just like any cordless drill. The
-
Supplier: Larson Electronics LLC
Description: Temp: 121 Degrees F Head Temp: 91 Degrees F For those of you familiar with cordless tools, this HID flashlight works just like any cordless drill. The batteries snap in and out of the base easily. One battery can be charging while the other is in use. A separate
Find Suppliers by Category Top
More Information Top
-
Design and prototype of a personal ascending device based on the principle of a capstan winch
2.3 High-Torque Cordless Power Tools. .... Recent advances in battery technology have led to the production and sale of high- torque power tools using lithium based batteries such as 36v Dewalt hammer drills .
-
View Single Post - win a new dewalt cordless drill - Bigbruin.com
Posted: Wed, 11 Jan 2006 15:02:34 Post Subject: win a new dewalt cordless drill . .... http://www.dewalt.com/ 36v / .
-
win a new dewalt cordless drill - Bigbruin.com
Posted: Wed, 11 Jan 2006 15:02:34 Post Subject: win a new dewalt cordless drill . .... http://www.dewalt.com/ 36v / .
-
DeWALT Power Tools and Accessories - Grainger Industrial Supply
/category/ecatalog/N-aiwZ1z0r4ndZ1z0lza8Z1z058vnZ1z08dui?cm_sp=CS_Banner-_-PO_DeWALT_BrandPage-_- 36V . .... /category/ cordless -tools/power-tools/ecatalog/N-aiwZ1yzpxi6Z1z0r4nd?cm_sp=CS_Banner-_-PO_L1_PowerTools-_-BrandBannerDeWALT. .... Cordless Drills .
-
Circular Saws - Grainger Industrial Supply
Cordless Combination Kit; Varies by Voltage, Number of Tools, Drill , Hammer Drill, SDS Rotary Hammer, Impact Driver and Impact Wrench. .... Cordless Circular Saw Kit, 36V, 7-1/4 In, L Cordless Circular Saw Kit, 36V ,7-1/4 In…
-
electric power tool - offers from electric power tool manufacturers, suppliers, exporters & wholesalers
Cordless Drill . .... Sell 24V/ 36V 180-250W Electric Bicycle Kits .
-
electric power tools - offers from electric power tools manufacturers, suppliers, exporters & wholesalers
Cordless Drill . .... Sell 24V/ 36V 180-250W Electric Bicycle Kits .
-
CR4 - Thread: Lithium Or Ni-Cad?
I came across this fact when looking to upgrade a cordless drill quite a few years ago. .... My Bosch 36v drills don't last any longer than the 18v Milwaukees.
-
Wireless Camera Car Exporters, Wireless Camera Car Selling Leads
Camera Cordless Drills Home Alarms Remote Controls Watches Lawn Mower Cordless Vacuum Cleaners Torches Toys and... .... [ Related Keywords : 36V 15Ah Ebike Battery, 36v ebike battery, lithium ebike battery, lifepo4 ebike battery ] .
-
DeWALT DC759KA Heavy-Duty 1/2" (13mm) 18V Cordless Compact Drill/Driver Kit at PlumberSurplus.com
DeWALT DC759KA Heavy-Duty 1/2" (13mm) 18V Cordless Compact Drill /Driver Kit Specifications:. .... DeWALT DC9000 Heavy-Duty 36V /28V 1 Hour Charger .